Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4 V ~ 24 V
Frequency - Switching 250kHz ~ 780kHz
Duty Cycle (Maximum) 97.2%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.154", 3.90mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 783706-LTC3850EGN-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3850-1
Introduction Date June 15, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3850EGN-1#PBF CAD Model

Description

LTC3850EGN-1#PBF - High-Performance Dual Output Synchronous Step-Down Switching Regulator

The LTC3850EGN-1#PBF is a versatile dual-output synchronous step-down switching regulator fabricated by Linear Technology, now part of Analog Devices. This high-performance integrated circuit (IC) is designed to deliver efficient power management and conversion for a wide range of applications, including but not limited to telecommunications, networking, and industrial systems.

Featuring a wide input voltage range from 4.5V to 24V, the LTC3850EGN-1#PBF can accommodate various power sources, making it a flexible solution for different system designs. Its dual outputs are independently adjustable, providing the capability to generate two distinct output voltages ranging from 0.8V to VIN, which can be beneficial for powering multiple voltage rails within a system.

One of the key features of the LTC3850EGN-1#PBF is its powerful 1.1Ω on-chip top and bottom gate drivers, which enable the device to drive large power MOSFETs with efficiency and speed. This leads to reduced switching losses and improved overall performance. The regulator operates with a selectable fixed frequency between 250kHz and 750kHz, and it can also be synchronized to an external clock within the same frequency range, providing flexibility in managing system noise and optimizing component size.

Safety and reliability are paramount in power management, and the LTC3850EGN-1#PBF includes a host of protective features. It offers overvoltage protection, undervoltage lockout, and a foldback current limit, ensuring that the device and the system it powers are safeguarded against a variety of fault conditions. Additionally, the IC features tracking and soft-start capabilities to enable smooth power-up sequences and prevent inrush current issues.

The LTC3850EGN-1#PBF is offered in a 28-lead SSOP package, which is designed for space-constrained applications while still allowing for efficient heat dissipation and reliable operation over an industrial temperature range. With its robust design and comprehensive feature set, the LTC3850EGN-1#PBF is an excellent choice for designers seeking a high-efficiency, dual-output regulator that can meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Linear Technology
IC REG CTRLR BUCK 16SOIC / DC/DC Cntrlr Single-OUT Step Down 500kHz Automotive 16-Pin SOIC N Tube
Lowest to $4.6836
ECAD model for LTC1735IS-1#PBF
Linear Technology
IC REG CTRLR MULT TOP 12MSOP / DC/DC Cntrlr Single-OUT Step Up 1000kHz Automotive 12-Pin MSOP EP T/R
Lowest to $8.8270
ECAD model for LT3759EMSE#TRPBF
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 38QFN / Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 38-QFN (5x7)
Lowest to $33.1115
ECAD model for LT8705AIUHF#PBF
Linear Technology
IC REG CTRLR BUCK 38QFN / DC/DC Cntrlr Single-OUT Step Down 1000kHz Automotive 38-Pin QFN EP Tube
Lowest to $11.5903
ECAD model for LT3840EUFE#PBF
Linear Technology
IC REG CTRLR BUCK 24SSOP / DC/DC Cntrlr Single-OUT Step Down 400kHz Automotive 24-Pin SSOP N Tube
Need more? Email Us
ECAD model for LTC1436AEGN#PBF
Linear Technology
IC REG CTRLR MULT TOP 12MSOP / DC/DC Cntrlr Single-OUT Step Up 1000kHz Automotive 12-Pin MSOP EP Tube
Lowest to $9.4018
ECAD model for LT3759EMSE#PBF
Linear Technology
IC REG CTRLR MULT TOP 10MSOP / DC/DC Cntrlr Single-OUT Flyback 1000kHz Automotive 10-Pin MSOP EP T/R
Lowest to $9.6508
ECAD model for LT3757AIMSE#TRPBF
Linear Technology
IC REG CTRLR BUCK 16SOIC / Conv DC-DC 3.5V to 20V Synchronous Step Down Single-Out 5.05V 16-Pin SOIC N Tube
Lowest to $5.2959
ECAD model for LTC1266CS-5#PBF
Linear Technology
IC REG CTRLR MULT TOP 20TSSOP
Lowest to $27.7805
ECAD model for LT8709EFE#PBF

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4944 $52.3824
49+ $2.0467 $100.2883
76+ $1.9827 $150.6852
105+ $1.9188 $201.4740
135+ $1.8548 $250.3980
181+ $1.6629 $300.9849
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention