EN
  • EN
  • DE

LTC3850EGN#PBF

Part No LTC3850EGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 24 V
Frequency - Switching 250kHz to 780kHz
Duty Cycle (Max) 97.2%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 020621-LTC3850EGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3850EGN#PBF CAD Model

Description

Product Overview: LTC3850EGN#PBF

The LTC3850EGN#PBF is a high-performance, dual synchronous step-down switching regulator controller from Linear Technology, designed to deliver precision voltage regulation and high efficiency in power management applications. This advanced component is housed in a compact SSOP-28 package, making it suitable for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The LTC3850EGN#PBF operates from an input voltage range of 4.5V to 24V, catering to a variety of supply sources and ensuring versatility across different applications.
  • Dual Output Channels: It features two independent output channels that can deliver up to 25A of output current each, with output voltages down to 0.8V, enabling it to power a wide range of digital and analog circuits.
  • High Efficiency: With its synchronous operation, the regulator maximizes efficiency by minimizing power loss due to diode conduction and recovery.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 250kHz to 750kHz or can be synchronized to an external clock for noise-sensitive applications.
  • Current Mode Operation: This device employs current mode control, providing fast transient response and excellent loop stability.
  • Integrated Features: The LTC3850EGN#PBF includes features such as a power good voltage monitor, adjustable soft-start, and onboard LDO for MOSFET gate drive.
  • Thermal Protection: It also incorporates over-temperature protection, safeguarding the device and connected components from excessive heat build-up.

Applications

The LTC3850EGN#PBF is ideal for a range of applications, including:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Automotive Power Systems
  • Portable Devices and Battery-Powered Equipment

Reliability and Quality

Linear Technology's commitment to quality ensures that the LTC3850EGN#PBF meets rigorous industry standards for performance and reliability. The device's robust design and comprehensive protection features make it a trusted choice for critical applications where consistent operation is paramount.

Overall, the LTC3850EGN#PBF from Linear Technology is a sophisticated solution for designers seeking a reliable, efficient, and flexible power management controller for their advanced electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2329
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2086 $51.0430
12+ $8.3763 $100.5156
19+ $8.1146 $154.1774
26+ $7.8528 $204.1728
33+ $7.5910 $250.5030
45+ $6.8058 $306.2610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess