EN
  • EN
  • DE

LTC3850GN2

Part No LTC3850GN2
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072422-LTC3850GN2
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3850GN2 CAD Model

Description

LTC3850GN2: High-Performance Dual Synchronous Step-Down Switching Regulator

The LTC3850GN2 is a sophisticated dual-channel synchronous step-down switching regulator designed and manufactured by Linear Technology, a company renowned for its high-performance power management solutions. This regulator is specifically engineered to cater to a wide range of power supply applications that require high efficiency, precision voltage regulation, and a compact footprint.

The LTC3850GN2 operates over a wide input voltage range of 4.5V to 24V, making it suitable for a variety of sources, including multi-cell batteries, industrial power supplies, and distributed power systems. Each of its two outputs can deliver up to 12A of continuous current, which can be further increased through parallel operation, providing scalability for higher power requirements.

One of the standout features of the LTC3850GN2 is its high efficiency, which is achieved through the use of low RDS(ON) internal switches and a constant frequency current mode architecture. This efficiency minimizes heat generation, thereby reducing the need for extensive thermal management solutions. The regulator operates at a fixed frequency ranging from 250kHz to 770kHz, which can also be synchronized to an external clock to manage noise and interference in noise-sensitive applications.

The LTC3850GN2 provides precise voltage regulation with a differential remote sense amplifier, ensuring that the voltage at the load is accurately regulated even in the presence of voltage drops due to PCB traces or high current paths. This feature is critical for applications that demand tight voltage regulation tolerances.

Additional features include programmable soft-start to manage inrush current during startup, a power good signal for each channel to provide system monitoring, and protection features such as overvoltage, overcurrent, and over-temperature protection, enhancing the reliability and longevity of the end application.

The LTC3850GN2 is available in a compact QFN package, which is ideal for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for a wide range of applications, including distributed power systems, telecommunications infrastructure, industrial equipment, and portable devices.

Overall, the LTC3850GN2 from Linear Technology represents a blend of performance, flexibility, and reliability, making it a go-to choice for designers seeking a high-quality power management solution.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess