EN
  • EN
  • DE

LTC3851AEUD-1#PBF

Part No LTC3851AEUD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16QFN / DC/DC Cntrlr Single-OUT Step Down 810kHz Automotive 16-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 38 V
Frequency - Switching 235kHz ~ 750kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 783714-LTC3851AEUD-1#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3851A-1
Introduction Date October 29, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3851AEUD-1#PBF CAD Model

Description

The LTC3851AEUD-1#PBF is a high-performance synchronous step-down switching regulator controller manufactured by Linear Technology, which is now part of Analog Devices. This advanced controller is designed to manage power in a compact and efficient manner, making it ideal for a wide range of applications including computing systems, telecommunications, and industrial equipment.

Key Features

  • Wide Input Voltage Range: The device supports a broad input voltage range from 4V to 38V, accommodating various supply levels and ensuring flexibility in system design.
  • Adjustable Operating Frequency: Users can set the operating frequency anywhere from 250kHz to 2.25MHz via an external resistor or synchronize it to an external clock, allowing optimization for efficiency or component size.
  • High Efficiency: The LTC3851AEUD-1#PBF uses a constant on-time valley current mode control architecture, which helps achieve high efficiency and excellent transient response.
  • Dual N-Channel MOSFET Synchronous Drive: The controller drives both the top and bottom N-Channel MOSFETs, reducing power loss and improving efficiency.
  • Opti-Loop® Compensation: This feature minimizes the output capacitance and improves the transient response without the complexities of traditional compensation design.
  • Robust Protection Features: The device includes overvoltage protection, undervoltage lockout, and thermal shutdown for enhanced reliability and safety.

Applications

With its versatile feature set, the LTC3851AEUD-1#PBF is suitable for a variety of applications, such as:

  • Power distribution systems
  • Networking equipment and servers
  • Automotive power systems
  • Industrial and medical equipment
  • Point-of-load applications

Package and Quality

The LTC3851AEUD-1#PBF comes in a compact (3mm x 3mm) QFN-16 package, which is ideal for space-constrained applications. The device is also RoHS compliant and adheres to Linear Technology's high-quality standards, ensuring reliable performance in demanding environments.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5567 $52.8969
17+ $6.2004 $105.4068
25+ $6.0066 $150.1650
35+ $5.8129 $203.4515
45+ $5.6191 $252.8595
60+ $5.0378 $302.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess