Microchip Technology TC54VN1802ECB713 Voltage Detector
The TC54VN1802ECB713 is an innovative voltage detector from Microchip Technology, designed for applications requiring precision voltage monitoring. This compact, highly reliable component is essential for systems that operate under strict power conditions, ensuring that all connected devices remain within their safe operating voltage ranges.
Key Features:
- Voltage Threshold: The TC54VN1802ECB713 has a preset voltage threshold of 1.8V, making it ideal for low-voltage applications.
- High Accuracy: It offers a tight tolerance, ensuring accurate monitoring and protection for sensitive electronic circuits.
- Low Power Consumption: This device is optimized for low power consumption, which is critical for battery-powered applications, helping to extend battery life.
- Small Form Factor: The SOT-23 packaging makes it suitable for space-constrained applications.
- Output Type: It features an active-low, open-drain output, which provides a simple interface to microcontrollers and other logic circuits.
Applications:
The TC54VN1802ECB713 is versatile and can be used across a wide range of applications, including:
- Portable/Battery-Powered Devices
- Microprocessor/Microcontroller Systems
- Power Supplies
- Notebook Computers
- Cell Phones
- PDAs
Technical Specifications:
Parameter
Value
Manufacturer
Microchip Technology
Part Number
TC54VN1802ECB713
Threshold Voltage
1.8V
Output Type
Active-Low, Open-Drain
Package / Case
SOT-23
With its precision and low power consumption, the Microchip Technology TC54VN1802ECB713 voltage detector is an excellent choice for designers who need reliable voltage monitoring in their electronic designs.