EN
  • EN
  • DE

LTC3851AEUD#PBF

Part No LTC3851AEUD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 38 V
Frequency - Switching 235kHz to 750kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 072605-LTC3851AEUD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3851AEUD#PBF CAD Model

Description

LTC3851AEUD#PBF - High Performance Synchronous Step-Down Switching Regulator

The LTC3851AEUD#PBF is a versatile and efficient synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices. This state-of-the-art regulator is capable of delivering high performance for a wide range of applications, including distributed power systems, portable devices, and telecommunications equipment.

With a wide input voltage range from 4V to 38V, the LTC3851AEUD#PBF can accommodate a variety of power sources, including multi-cell batteries and industrial supplies. This flexibility makes it an excellent choice for systems that require stable operation through fluctuations in input supply.

The device utilizes a constant frequency, current mode architecture, which allows for a selectable frequency from 250kHz to 2.25MHz. This high switching frequency capability enables designers to use smaller, lower-cost inductors and capacitors, resulting in a compact, space-saving power supply design. Furthermore, the LTC3851AEUD#PBF can be synchronized to an external clock, allowing for noise-sensitive applications to minimize electromagnetic interference (EMI).

Efficiency is a critical aspect of any power regulator, and the LTC3851AEUD#PBF excels in this area. Its low RDS(ON) internal switches optimize efficiency and reduce heat generation, thereby supporting high load currents up to 20A with excellent thermal performance. Additionally, the device features a 'Power Good' output signal, which provides a system-ready signal for other elements of the system when the output voltage is within the specified range.

Protection features of the LTC3851AEUD#PBF include overvoltage, overcurrent, and over-temperature protection, ensuring reliable operation under adverse conditions. The device is available in a compact 24-lead QFN package, which is suitable for space-constrained applications.

Overall, the LTC3851AEUD#PBF from Linear Technology is a powerful solution for those in need of a robust, efficient, and versatile synchronous step-down regulator. Its advanced features and compact design make it an ideal choice for a wide range of power management applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Infineon Technologies
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9754 $54.8770
12+ $9.0054 $108.0648
18+ $8.7240 $157.0320
24+ $8.4426 $202.6224
31+ $8.1612 $252.9972
42+ $7.3169 $307.3098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess