EN
  • EN
  • DE

LTC1779ES6#TRMPBF

Part No LTC1779ES6#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.25A SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 9.8V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 9.8V
Output Current 250mA
Frequency - Switching 100kHz to 550kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 303203-LTC1779ES6
Ultra Librarian 3D Model Ultra Librarian LTC1779ES6#TRMPBF CAD Model

Description

Product Overview: LTC1779ES6#TRMPBF

The LTC1779ES6#TRMPBF is a high-performance, current mode, pulse-width modulation (PWM) step-down DC/DC converter designed and manufactured by Linear Technology, now part of Analog Devices. This compact and efficient power management integrated circuit (IC) is well-suited for portable and battery-powered applications where space is at a premium and energy efficiency is crucial.

Key Features

  • Versatile Input Voltage: The device can operate from an input voltage range of 2.65V to 9.8V, making it compatible with various single-cell, multi-cell batteries, and other power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to the input voltage, providing flexibility for different application requirements.
  • High Efficiency: Its high efficiency helps to reduce power loss during conversion, extending battery life in portable devices.
  • Low Quiescent Current: The LTC1779ES6#TRMPBF boasts a low quiescent current, which is essential for battery-powered applications to minimize drain when the device is in standby mode.
  • High Switching Frequency: With a switching frequency of up to 1.2MHz, the device allows for the use of small, low-cost capacitors and inductors, further reducing the overall solution size.
  • Thermal Shutdown: It includes thermal shutdown protection, safeguarding the device from damage due to overheating.
  • Small Package: Housed in a compact TSOT-23 package, the LTC1779ES6#TRMPBF is ideal for space-constrained applications.

Applications

The LTC1779ES6#TRMPBF is designed for a wide range of applications, including but not limited to:

  • Portable instruments
  • Wireless modems
  • PDAs and handheld computers
  • Cellular phones
  • Digital cameras
  • MP3 players

Conclusion

The LTC1779ES6#TRMPBF from Linear Technology is an excellent choice for designers looking for a compact, efficient, and reliable DC/DC converter for their portable and battery-powered applications. With its wide input voltage range, adjustable output, and high-frequency operation, this converter meets the needs of modern electronic devices that require efficient power management in a small footprint.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess