EN
  • EN
  • DE

LTC3851IMSE-1#PBF

Part No LTC3851IMSE-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Down 790kHz Automotive 16-Pin MSOP EP Tube / IC REG CTRLR BUCK 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 38 V
Frequency - Switching 250kHz ~ 750kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 783728-LTC3851IMSE-1#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3851-1
Introduction Date November 13, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3851IMSE-1#PBF CAD Model

Description

The LTC3851IMSE-1#PBF is a versatile, high performance step-down switching regulator controller designed by Linear Technology, now part of Analog Devices. This controller is specifically engineered to drive an external MOSFET at high frequencies, enabling compact and efficient power supply designs. It is an ideal choice for a wide range of applications, including telecommunications, networking equipment, and portable devices.

Key Features:

  • Wide Input Voltage Range: The device can operate from a wide range of input voltages, making it suitable for applications with varying power supply conditions.
  • Adjustable Operating Frequency: Users can set the operating frequency anywhere from 250kHz to 2.25MHz, allowing for flexibility in component selection and optimization of efficiency and size.
  • High Efficiency: The LTC3851IMSE-1#PBF is designed for high efficiency, which helps to reduce power losses and improve system performance.
  • Powerful Drive Capability: This controller can drive N-channel MOSFETs, providing strong on-chip gate drivers.
  • Stable Operation: It features internal soft-start and a fixed frequency current mode architecture that ensures stable operation throughout various load conditions.
  • Robust Protection Features: The device includes overvoltage, undervoltage lockout, overcurrent, and overtemperature protection for enhanced system reliability.

Applications:

The LTC3851IMSE-1#PBF is well-suited for a variety of applications that require efficient power conversion, including but not limited to:

  • Point of Load Power Supplies
  • Distributed Power Systems
  • Datacom and Telecom Power Supplies
  • Battery-Operated Devices

Package and Quality:

The LTC3851IMSE-1#PBF comes in a compact MSOP-16 package, which is ideal for space-constrained applications. It is also RoHS compliant and adheres to the highest quality standards, ensuring reliable performance in demanding environments.

Overall, the LTC3851IMSE-1#PBF from Linear Technology is a top-tier solution for designers looking to implement a robust and efficient power management system in their next project.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0785 $51.9625
59+ $1.7054 $100.6186
91+ $1.6521 $150.3411
126+ $1.5988 $201.4488
162+ $1.5456 $250.3872
217+ $1.3857 $300.6969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess