EN
  • EN
  • DE

LTC3851IMSE/LTC3851EMSE

Part No LTC3851IMSE/LTC3851EMSE
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Linear Technology
Win Source Part Number 303417-LTC3851IMSE/LTC3851EMSE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3851IMSE/LTC3851EMSE CAD Model

Description

LTC3851IMSE/LTC3851EMSE - High Performance Step-Down Switching Regulator Controller

The LTC3851IMSE/LTC3851EMSE from Linear Technology is a high-performance, synchronous step-down DC/DC switching regulator controller that drives all N-channel power MOSFET stages. This advanced regulator features a constant frequency, current mode architecture that allows a phase-lockable frequency of up to 850kHz, making it ideal for a wide range of power supply designs.

Designed for precision, the LTC3851IMSE/LTC3851EMSE offers a 1.5% output voltage accuracy over a wide temperature range. This precision is maintained over a 4V to 38V input voltage range, ensuring its adaptability to a variety of input sources. The output voltage is adjustable from 0.8V to 24V, which makes the LTC3851IMSE/LTC3851EMSE versatile for a multitude of applications, from simple point-of-load conversions to more complex, multi-output and multi-phase configurations.

The LTC3851IMSE/LTC3851EMSE incorporates an optimal power stage topology that includes integrated output voltage sensing, which eliminates the need for an external sense resistor. This not only simplifies the design but also improves efficiency. Additionally, the device features a differential amplifier for true remote output voltage sensing, compensating for voltage drops due to PCB traces, ensuring accurate output voltage regulation.

Protection features of the LTC3851IMSE/LTC3851EMSE include overvoltage, overcurrent and over-temperature protection, ensuring safe operation under abnormal operating conditions. The device also provides a selectable shutdown option that can be triggered by an external signal, allowing for efficient power management in system-level applications.

The LTC3851IMSE is offered in a thermally enhanced MSOP-16 package, while the LTC3851EMSE is available in a 4mm x 3mm DFN-16 package. Both versions are RoHS compliant and are designed to meet the stringent requirements of complex and high-performance power systems.

Whether you are designing power supplies for data communication equipment, distributed power systems, or portable battery-powered devices, the LTC3851IMSE/LTC3851EMSE is an excellent choice for a reliable and efficient power management solution.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess