EN
  • EN
  • DE

LTC3853EUJ

Part No LTC3853EUJ
Manufacturer Linear Technology
Description Triple Output, Multiphase Synchronous Step-Down Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208949-LTC3853EUJ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3853EUJ CAD Model

Description

LTC3853EUJ - High-Performance Triple Output Synchronous Step-Down Switching Regulator

The LTC3853EUJ is a versatile, feature-rich synchronous step-down switching regulator from Linear Technology, designed to deliver high efficiency and excellent performance for a wide range of power supply applications. This advanced regulator integrates three independent output channels, making it an ideal choice for systems requiring multiple regulated voltages with tight interdependencies.

Key Features:

  • Wide Input Voltage Range: The LTC3853EUJ operates from an input voltage range of 4.5V to 38V, accommodating a variety of supply sources, including those from intermediate bus voltages in telecom and industrial applications.
  • Adjustable Output Voltages: Each of the three outputs can be independently set to voltages as low as 0.8V, allowing for great flexibility in powering different circuit blocks that require specific voltage levels.
  • High Efficiency: The regulator employs synchronous rectification, which, along with its current mode operation, ensures high efficiency across a wide range of load conditions.
  • Robust Protection Features: The LTC3853EUJ includes overvoltage, undervoltage, and overcurrent protection, safeguarding the regulator and the powered components from various fault conditions.
  • Adjustable Switching Frequency: The switching frequency is programmable from 250kHz to 770kHz, or it can be synchronized to an external clock, providing design flexibility and optimization for efficiency or component size.
  • Compact Package: Offered in a compact 40-pin QFN package, the LTC3853EUJ saves valuable board space while still delivering robust power management capabilities.

Applications:

The LTC3853EUJ is suitable for a wide range of applications, including:

  • Telecommunications Infrastructure
  • Industrial Equipment
  • Automotive Electronics
  • Distributed Power Systems
  • Datacom and Storage Systems

With its triple output design, the LTC3853EUJ simplifies complex power supply designs by integrating multiple regulators into a single device. Its high performance and comprehensive protection features make it a reliable and efficient solution for demanding applications that require stable and precise voltage regulation.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1818 $57.2726
15+ $6.7133 $100.6995
24+ $6.5035 $156.0840
32+ $6.2937 $201.3984
42+ $6.0840 $255.5280
55+ $5.4546 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess