EN
  • EN
  • DE

LTC3854EMSE

Part No LTC3854EMSE
Manufacturer Linear Technology
Description Small Footprint, Wide VIN Range Synchronous Step-Down DC/DC Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208952-LTC3854EMSE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3854EMSE CAD Model

Description

Overview of LTC3854EMSE

The LTC3854EMSE is a high-performance step-down switching regulator controller from Linear Technology designed to manage power in a wide range of applications. It is engineered to convert input voltages ranging from 4.5V to 38V down to an output voltage that can be as low as 0.8V, allowing for versatile usage in various electronic systems. This component is particularly well-suited for environments requiring efficient power conversion, such as telecommunications, industrial systems, and automotive applications.

Key Features

  • Wide Input Voltage Range: Operates from 4.5V to 38V, catering to a broad spectrum of power sources.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.8V, which enables the LTC3854EMSE to power low-voltage circuits effectively.
  • High Efficiency: Its powerful design allows for high efficiency, which is crucial for reducing heat and improving system reliability.
  • Robust Thermal Performance: The LTC3854EMSE is available in an MSOP-16 package, designed for enhanced thermal performance and space-saving on the PCB.
  • Flexible Operation: The device supports various operational modes, including Burst Mode operation for improved efficiency at light loads and continuous operation for noise-sensitive applications.
  • Protection Features: It includes overvoltage, undervoltage, and overcurrent protection, safeguarding the device and the system it powers from various fault conditions.

Applications

The LTC3854EMSE is versatile and can be used in multiple applications, including:

  • Point-of-Load Applications
  • Telecommunications Infrastructure
  • Industrial Equipment
  • Automotive Electronics
  • Data Communication Systems

Design Support

Linear Technology provides comprehensive design support for the LTC3854EMSE, including detailed datasheets, application notes, and design simulation tools. This support helps engineers to integrate the device into their designs with confidence, ensuring optimal performance and reliability.

In summary, the LTC3854EMSE from Linear Technology is a sophisticated, highly adaptable switching regulator controller that meets the needs of modern electronic systems requiring efficient power management.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess