EN
  • EN
  • DE

LTC3854IMSE#PBF

Part No LTC3854IMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 12MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 38V
Frequency - Switching 400kHz
Duty Cycle (Maximum) 98%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 12-TSSOP Exposed Pad
Supplier Device Package 12-MSOP-EP
Part Number Series LTC3854
Manufacturer Pack Quantity 37
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812287-LTC3854IMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3854IMSE#PBF CAD Model

Description

Product Overview: LTC3854IMSE#PBF

The LTC3854IMSE#PBF is a high-performance, step-down switching regulator controller from Linear Technology, designed to manage power efficiently in a wide range of electronic applications. This advanced integrated circuit (IC) is notable for its ability to drive N-channel synchronous power MOSFET stages, which enables it to deliver a continuous output current up to 20A with excellent output voltage regulation.

Key Features:

  • Wide Input Voltage Range: The LTC3854IMSE#PBF operates from a 4.5V to 38V input voltage range, making it suitable for a variety of supply sources, including those from multi-cell batteries or industrial supplies.
  • Adjustable Operating Frequency: With an operating frequency that can be set from 50kHz to 900kHz through an external resistor, or synchronized to an external clock, this controller offers design flexibility to optimize performance.
  • High Efficiency: The device features a powerful 1.1Ω onboard gate drivers, which helps to minimize switching losses and improve overall system efficiency.
  • Stable Operation: The LTC3854IMSE#PBF utilizes current mode control for fast transient response and excellent loop stability.
  • Robust Protection Features: It includes overvoltage, undervoltage lockout, overcurrent, and over-temperature protection, ensuring reliable operation under adverse conditions.

Applications:

The LTC3854IMSE#PBF is ideal for a wide array of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Automotive Power Systems
  • Industrial Equipment
  • Datacom and Telecom Systems
  • High-Density Distributed Power Systems

Package and Quality:

The LTC3854IMSE#PBF is offered in a thermally enhanced 16-lead MSOP package, which provides a compact footprint while ensuring good thermal performance. The product is lead-free and RoHS compliant, demonstrating Linear Technology's commitment to environmental sustainability and high-quality standards.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0159 $50.3975
61+ $1.6540 $100.8940
94+ $1.6024 $150.6256
129+ $1.5507 $200.0403
167+ $1.4990 $250.3330
224+ $1.3439 $301.0336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,602 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess