EN
  • EN
  • DE

KD1084AD2T18R

Part No KD1084AD2T18R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description 5A Low drop positive voltage regulator adjustable and fixed
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 12V
Output Voltage 1.8V
Voltage Dropout (Maximum) 1.5V @ 5A
Output Current 5A
Operating Supply Current 10mA
PSRR 75dB (120Hz)
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Package D2PAK
Win Source Part Number 1192788-KD1084AD2T18R
Manufacturer Homepage www.st.com
Family Name KD1084
Introduction Date May 09, 2002
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KD1084AD2T18R CAD Model

Description

STMicroelectronics Product KD1084AD2T18R Overview

The KD1084AD2T18R is a high-performance voltage regulator designed by STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This component is part of their extensive portfolio of power management solutions, tailored to meet the stringent requirements of modern electronic systems. The KD1084AD2T18R is particularly suited for applications that demand a low dropout voltage and high output current capability.

Key Features

  • Low Dropout Voltage: The KD1084AD2T18R boasts an impressively low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage. This feature is essential for battery-operated devices where maximizing the use of available power is crucial.
  • High Output Current: Capable of delivering up to 5A of continuous output current, this regulator can easily handle high-power applications, making it a versatile choice for a wide range of electronic circuits.
  • Adjustable Output Voltage: Flexibility is key, and with the KD1084AD2T18R, users can adjust the output voltage to meet the specific needs of their application, ensuring compatibility with various devices and systems.
  • Thermal Protection: Overheating can be detrimental to electronic components. The built-in thermal protection feature of this voltage regulator safeguards it from potential damage due to excessive temperatures.
  • Short Circuit Protection: To further enhance its reliability, the KD1084AD2T18R includes short circuit protection, which helps to prevent damage to the regulator and the connected load in the event of a fault.

Applications

The versatility of the KD1084AD2T18R makes it suitable for a wide array of applications, including but not limited to:

  • High-efficiency linear power supplies
  • Battery-powered equipment
  • Post-regulation for switching supplies
  • Microprocessor supply
  • Low-voltage logic supplies

Quality and Reliability

As with all STMicroelectronics products, quality and reliability are at the forefront of the KD1084AD2T18R's design and manufacturing process. Customers can trust in the robustness and longevity of this voltage regulator, which is built to meet the highest industry standards.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1088 $60.9840
130+ $0.9101 $118.3130
200+ $0.8813 $176.2600
275+ $0.8524 $234.4100
355+ $0.8247 $292.7685
470+ $0.7392 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess