EN
  • EN
  • DE

LTC3856IUH#TRPBF

Part No LTC3856IUH#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Down 850kHz 32-Pin QFN EP T/R / IC REG CTRLR BUCK 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4.5 V ~ 38 V
Frequency - Switching 250kHz ~ 770kHz
Duty Cycle (Maximum) 94%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 783733-LTC3856IUH#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3856
Introduction Date May 12, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3856IUH#TRPBF CAD Model

Description

Product Overview: LTC3856IUH#TRPBF

The LTC3856IUH#TRPBF is a high-performance, dual, synchronous step-down switching regulator controller from Linear Technology, now part of Analog Devices. This advanced component is designed to manage power efficiently in a wide range of electronic applications, making it an ideal choice for telecommunications, networking, and industrial systems that require precise voltage regulation and high power efficiency.

Key Features

  • Wide Input Voltage Range: The LTC3856IUH#TRPBF operates from an input voltage range of 4.5V to 38V, making it versatile for various power supply designs.
  • Dual Output Channels: It has two output channels that can produce output voltages as low as 0.6V, which is essential for powering the latest low-voltage digital ICs.
  • High Efficiency: The device features a powerful 1.1Ω on-chip top gate drivers, allowing it to drive large power MOSFETs, which translates to reduced heat dissipation and improved power efficiency.
  • Adjustable Switching Frequency: Users can set the switching frequency from 250kHz to 770kHz or synchronize it to an external clock, providing flexibility in optimizing the performance of the power supply.
  • Current Mode Operation: Current mode control provides excellent line and load transient response, as well as cycle-by-cycle current limiting.
  • Robust Protection Features: The LTC3856IUH#TRPBF includes overvoltage and undervoltage lockout, overcurrent protection, and a power good signal for reliable operation under various conditions.

Package and Quality

The component comes in a compact (5mm x 5mm) QFN package, which is designed for space-constrained applications. Its exposed pad enhances thermal performance, ensuring the device operates within its temperature range even under heavy load conditions. The LTC3856IUH#TRPBF is RoHS compliant and manufactured to meet the high-quality standards expected from Linear Technology products.

Applications

With its robust feature set and flexible design options, the LTC3856IUH#TRPBF is suitable for a variety of applications, including:

  • Point-of-Load Applications
  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Automotive Power Systems

In summary, the LTC3856IUH#TRPBF is a reliable and efficient solution for advanced power regulation requirements, offering design flexibility, high efficiency, and the protection features necessary for critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Lowest to $1.7463
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess