EN
  • EN
  • DE

LTC3857EGN-1#PBF

Part No LTC3857EGN-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 38 V
Frequency - Switching 105kHz to 835kHz, 350kHz to 535kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 28-SSOP
Win Source Part Number 138560-LTC3857EGN-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3857EGN-1#PBF CAD Model

Description

LTC3857EGN-1#PBF - High Performance Dual Output Synchronous Step-Down DC/DC Controller

The LTC3857EGN-1#PBF is a high-performance, dual synchronous step-down DC/DC controller from Linear Technology that provides precise voltage regulation with a wide input voltage range, making it an ideal choice for a variety of demanding applications. This advanced controller is designed to drive N-channel MOSFETs at high frequencies, enabling the design of highly efficient power conversion systems with excellent transient response.

Key Features:

  • Wide Input Voltage Range: The LTC3857EGN-1#PBF operates over a 4.5V to 38V input voltage range, making it suitable for applications running off of a wide range of supply voltages, including automotive, industrial, and telecommunications systems.
  • Dual Output Channels: This controller supports two outputs that can be independently set, providing flexibility for systems requiring multiple regulated voltages.
  • High Efficiency: Its synchronous operation allows for up to 95% efficiency, reducing heat dissipation and improving system reliability.
  • Phase-Lockable Fixed Frequency: The operating frequency is selectable from 250kHz to 2.25MHz or can be synchronized to an external clock, allowing for optimization of efficiency and component size.
  • Current Mode Operation: Provides excellent line and load transient response and cycle-by-cycle current limiting for added protection.
  • Adjustable Soft-Start: Limits inrush current during startup, providing a controlled voltage ramp for sensitive loads.

Applications:

  • Automotive Systems
  • Telecommunications Infrastructure
  • Data Communication Systems
  • Industrial Equipment
  • DC Power Distribution Systems

The LTC3857EGN-1#PBF is available in a 28-lead SSOP package, offering a compact solution that is both robust and highly efficient. With its advanced features and versatile capabilities, this controller is an excellent choice for engineers looking to design high-performance power systems with stringent space and power efficiency requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8962 $55.5848
9+ $11.4021 $102.6189
14+ $11.0457 $154.6398
19+ $10.6894 $203.0986
25+ $10.3331 $258.3275
33+ $9.2642 $305.7186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,577 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess