EN
  • EN
  • DE

BQ24253YFFT

Part No BQ24253YFFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 30DSBGA / Charger IC Lithium Ion 30-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers
Manufacturer Texas Instruments
Packaging Reel - TR
Battery Chemistry Lithium Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Current, Over Temperature, Over Voltage
Charge Current - Max 2A
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 10.5V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 30-UFBGA, DSBGA
Supplier Device Package 30-DSBGA
Base Product Number BQ24253
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-41129-6,296-41129-1,296-41129-2
Standard Package 250
Win Source Part Number 1320228-BQ24253YFFT
Ultra Librarian 3D Model Ultra Librarian BQ24253YFFT CAD Model

Description

The BQ24253YFFT is a highly integrated and efficient power management device designed by Texas Instruments, renowned for its innovation in semiconductor technology. This compact component is specifically engineered to cater to the power requirements of single-cell Li-Ion or Li-Polymer battery-powered systems, making it an ideal choice for a wide range of portable applications.

Key Features

  • High-Efficiency Power Conversion: The BQ24253YFFT boasts a high-efficiency switching charger with up to 92% efficiency, which not only conserves energy but also reduces heat generation, thereby enhancing the overall lifespan of the product.
  • Power Path Management: With its advanced power path management feature, this device allows a portable device to be powered directly from the USB port while simultaneously charging the battery, ensuring uninterrupted operation of the device even when the battery is running low.
  • Integrated Safety Features: Safety is a top priority for Texas Instruments, and the BQ24253YFFT comes with multiple safety features such as thermal regulation, over-voltage protection, and under-voltage lockout to protect both the charger and the battery from electrical mishaps.
  • Programmable Charging Parameters: The charging parameters of the BQ24253YFFT can be programmed via an I2C interface, which allows for precise control over the charging current, voltage, and termination thresholds to suit specific battery requirements.
  • Compact Form Factor: This device is available in a small 20-bump, 2.50 mm × 2.50 mm YFF package, which is highly suitable for space-constrained applications.

Applications

The versatility of the BQ24253YFFT extends to various applications, including but not limited to smartphones, tablets, digital cameras, portable media players, and other USB-powered gadgets. Its advanced feature set ensures that it is an excellent choice for designers looking for a reliable and efficient power management solution.

As a product of Texas Instruments, the BQ24253YFFT is backed by the company's commitment to quality and support, ensuring that customers not only receive a state-of-the-art component but also the necessary technical assistance for seamless integration into their product designs.

You May Also Be Interested in

Texas Instruments
IC BATT CHG LI-ION 1CELL 20VQFN
Need more? Email Us
Texas Instruments
IC BATT CHG LI-ION 1CELL 16VQFN / Charger IC Lithium Ion/Polymer 16-VQFN (3x3)
Lowest to $2.7525
Renesas Electronics America
NOTEBOOK BATTERY CHARGER 4X4 QFN
Lowest to $2.9978
Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949
Texas Instruments
IC BATT CHG LI-ION 1CELL 20DSBGA / Charger IC Lithium Ion/Polymer 20-DSBGA
Lowest to $4.1075
Maxim Integrated
IC BAT CHG MULTCHEM 1-4CL 28QSOP
Lowest to $4.7066
Texas Instruments
IC BATT CHG LI-ION 1CELL 8VSSOP
Need more? Email Us
Texas Instruments
IC BAT CHG MULTCHEM 2-4CL 28VQFN
Lowest to $7.4430
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6846 $51.5844
34+ $3.0233 $102.7922
52+ $2.9288 $152.2976
71+ $2.8344 $201.2424
92+ $2.7399 $252.0708
123+ $2.4564 $302.1372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 168 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess