EN
  • EN
  • DE

LTC3858EGN-1

Part No LTC3858EGN-1
Manufacturer Linear Technology
Description Low IQ, Dual 2-Phase Synchronous Step-Down Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208957-LTC3858EGN-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3858EGN-1 CAD Model

Description

Linear Technology LTC3858EGN-1 High Performance Dual Step-Down Switching Regulator

The LTC3858EGN-1 is a high-performance, dual step-down switching regulator integrated circuit designed by Linear Technology, a brand synonymous with precision, reliability, and innovation in the field of analog integrated circuits. This versatile component is engineered to cater to a wide range of power supply applications, including distributed power systems, DSL modems, networking equipment, and industrial supplies.

Key Features

  • Wide Input Voltage Range: The LTC3858EGN-1 operates efficiently with an input voltage range from 4.5V to 38V, making it suitable for a variety of applications that require a robust input tolerance.
  • Dual Output Channels: It provides two output channels, each capable of delivering up to 3A of continuous output current, which can be set by the user from 0.8V to 24V.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 50kHz to 900kHz, or it can be synchronized to an external clock within the same range, providing design flexibility and optimization for efficiency and component size.
  • No RSENSE Operation: This regulator utilizes a current mode architecture that allows for the elimination of sense resistors, reducing the bill of materials and simplifying the design.
  • Low Dropout Operation: The LTC3858EGN-1's low dropout operation ensures continued functionality even under circumstances where the input voltage comes close to the output voltage, enhancing performance during battery-powered operations.
  • Protection Features: It includes a range of protection features such as overvoltage, undervoltage lockout, overcurrent, and overtemperature protection, ensuring the reliability and longevity of both the regulator and the overall system.

Package and Thermal Performance

The LTC3858EGN-1 is offered in a compact 28-lead SSOP package, which is optimized for thermal performance without compromising on space. This packaging allows for efficient heat dissipation, contributing to the stability and performance of the regulator in various operating conditions.

Applications

With its dual-channel capability, wide input voltage range, and comprehensive protection features, the LTC3858EGN-1 is an excellent choice for designers looking to create efficient and reliable power solutions in a compact form factor. Its versatility makes it ideal for a broad spectrum of applications, from simple to complex power supply designs.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3928 $57.5712
8+ $13.4643 $107.7144
12+ $13.0000 $156.0000
17+ $12.0714 $205.2138
22+ $11.6071 $255.3562
27+ $11.1429 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess