EN
  • EN
  • DE

LTC3858EUFD-1

Part No LTC3858EUFD-1
Manufacturer Linear Technology
Description Low IQ, Dual 2-Phase Synchronous Step-Down Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208958-LTC3858EUFD-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3858EUFD-1 CAD Model

Description

LTC3858EUFD-1 Low Voltage Synchronous Step-Down DC/DC Controller

The LTC3858EUFD-1 is a high performance, dual output synchronous step-down DC/DC controller that drives all N-channel power MOSFET stages. Manufactured by Linear Technology, this controller is designed to power the latest generation of microprocessors in computing and industrial applications, requiring a compact, efficient, and high-performance power supply solution.

Key Features:

  • Wide Input Voltage Range: The LTC3858EUFD-1 can operate from an input voltage range of 4.5V to 38V, making it suitable for a wide variety of applications and ensuring compatibility with many different types of power sources.
  • Dual Output: It provides two outputs which can be set to a voltage range of 0.8V to 24V, offering flexibility for dual supply systems or multiple voltage rails.
  • High Efficiency: The device features a high efficiency operation, which reduces heat generation and improves system reliability. This is achieved through its low quiescent current and the use of synchronous rectification.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 250kHz to 750kHz or synchronize it to an external clock, allowing optimization of efficiency and component size.
  • Current Mode Control: The LTC3858EUFD-1 uses current mode control for excellent line and load transient response, which is crucial for maintaining stable output voltages during rapid load changes.
  • Integrated Features: It includes a differential output voltage sensing for precise regulation, a phase-lockable frequency (75kHz to 850kHz), and a powerful 1.1Ω onboard gate drivers.

Applications:

  • Point of Load Applications: Ideal for converting a high voltage main power supply into one or more lower voltage outputs required by the load.
  • Computing Systems: Suitable for powering CPUs, GPUs, memory, and other critical components in computing hardware.
  • Telecommunications: Can be used for power supplies in networking and telecom equipment.
  • Industrial Equipment: Provides reliable and efficient power conversion for various industrial applications.

The LTC3858EUFD-1 comes in a 28-lead 4mm x 5mm QFN package, providing a compact solution that fits in space-constrained applications. The combination of its features and packaging makes the LTC3858EUFD-1 a versatile and high-performance choice for modern electronic power supply designs.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7006 $87.4012
4+ $35.8570 $143.4280
5+ $34.7366 $173.6830
7+ $33.6163 $235.3141
9+ $32.4959 $292.4631
12+ $29.1337 $349.6044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,594 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess