EN
  • EN
  • DE

LTC3858EUH#PBF

Part No LTC3858EUH#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Dual-OUT Step Down 900kHz Automotive 32-Pin QFN EP Tube / IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4 V ~ 38 V
Frequency - Switching 105kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Maximum) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 783737-LTC3858EUH#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3858
Introduction Date July 07, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3858EUH#PBF CAD Model

Description

LTC3858EUH#PBF - High Performance Dual Output Synchronous Step-Down DC/DC Controller

The LTC3858EUH#PBF is a high-performance, dual output synchronous step-down DC/DC controller designed by Linear Technology, now part of Analog Devices. This versatile controller is capable of generating two independent output voltages ranging from 0.8V to 24V from an input voltage of 4.5V to 38V, which makes it ideal for a wide range of applications, including telecommunications, industrial systems, and automotive electronics.

One of the key features of the LTC3858EUH#PBF is its powerful 1.1Ω onboard all N-channel gate drivers. These drivers enable the controller to drive high power MOSFETs efficiently, which translates to reduced power loss and improved overall system efficiency. The controller operates with a selectable fixed frequency between 250kHz to 770kHz or can be synchronized to an external clock within the same range, providing flexibility in minimizing interference with sensitive frequency bands in noise-sensitive applications.

The LTC3858EUH#PBF incorporates a current mode control architecture that provides fast transient response and excellent loop stability. Moreover, its phase-lockable frequency (75kHz to 850kHz) allows for optimization in various applications. The device also features a differential amplifier for true remote output voltage sensing on both outputs, which enables accurate voltage regulation at the load, regardless of PCB voltage drops.

Safety and protection are also at the forefront of the LTC3858EUH#PBF's design. It includes overvoltage and undervoltage lockout, which ensures the controller operates within a safe voltage range. Additionally, it offers tracking and soft-start capabilities to manage the power-up sequence of the outputs, preventing voltage spikes and inrush currents that could damage sensitive components.

The LTC3858EUH#PBF is available in a thermally enhanced 5mm x 5mm QFN-32 package, which is suitable for compact and high-density circuit designs. Its robust feature set and high efficiency make it an excellent choice for designers looking to create sophisticated power management systems with multiple outputs and stringent space constraints.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Lowest to $1.7463
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9593 $51.4709
31+ $3.2487 $100.7097
48+ $3.1472 $151.0656
66+ $3.0457 $201.0162
85+ $2.9441 $250.2485
114+ $2.6396 $300.9144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess