EN
  • EN
  • DE

LTC3858IUH

Part No LTC3858IUH
Manufacturer Linear Technology
Description Low IQ, Dual 2-Phase Synchronous Step-Down Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208960-LTC3858IUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3858IUH CAD Model

Description

The LTC3858IUH is a high-performance, dual step-down switching regulator integrated circuit designed and manufactured by Linear Technology. This robust component offers a wide input voltage range, making it suitable for a variety of applications including telecommunications, automotive systems, and industrial controls.

Key Features:

  • Wide Input Voltage Range: The LTC3858IUH can operate with an input voltage range from 4.5V to 38V, allowing it to be used in systems with varying power supplies or fluctuating voltages.
  • Dual Output Channels: It provides two independent output channels, each capable of delivering up to 12A of continuous output current, which can be beneficial for systems requiring multiple regulated voltages.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 50kHz to 900kHz or synchronize it to an external clock, affording flexibility in optimizing performance versus component size.
  • Low Dropout Operation: The LTC3858IUH's low dropout mode ensures continued operation even when the input voltage is very close to the output voltage, enhancing performance in battery-operated devices.
  • High Efficiency: Its high efficiency reduces heat generation and improves system reliability, which is critical in compact or thermally sensitive applications.
  • Robust Protection Features: The device includes overvoltage protection, undervoltage lockout, overcurrent protection, and thermal shutdown, safeguarding the system against a variety of fault conditions.

Applications:

  • Telecommunications Infrastructure
  • Automotive Power Systems
  • Industrial Control Systems
  • Datacom and Telecom Power Supplies
  • Point-of-Load Applications

The LTC3858IUH is available in a compact QFN-32 package, which is designed to minimize footprint and maximize thermal performance. This, along with its advanced features and robust protection mechanisms, makes the LTC3858IUH an ideal choice for high-density, high-performance power supply designs.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess