EN
  • EN
  • DE

LTC3861IUHE#TRPBF

Part No LTC3861IUHE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 36QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type PWM Signal
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 3 V to 5.5 V
Frequency - Switching 250kHz to 3MHz
Duty Cycle (Max) 91.5%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 36-QFN (5x6)
Win Source Part Number 1063139-LTC3861IUHE#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3861IUHE#TRPBF CAD Model

Description

LTC3861IUHE#TRPBF - Dual, Multiphase Synchronous Step-Down DC/DC Controller

The LTC3861IUHE#TRPBF is a high-performance, dual, multiphase synchronous step-down DC/DC controller designed by Linear Technology for precision voltage regulation. This component is specifically engineered to drive N-channel MOSFETs in a phase-lockable fixed frequency architecture, ensuring stable and efficient power delivery for a variety of applications.

Key Features:

  • Wide Input Voltage Range: The controller operates over a 4.5V to 38V input voltage range, making it suitable for a broad range of supply sources, including intermediate bus voltages in telecom and industrial applications.
  • Output Voltage Regulation: It can regulate output voltages from 0.6V to 14V, accommodating various low voltage requirements of modern digital electronics.
  • Phase-Lockable Frequency: The LTC3861IUHE#TRPBF offers a phase-lockable frequency of 75kHz to 850kHz, allowing for flexibility in component selection and optimization of the power supply layout.
  • Dual, Multiphase Operation: The controller supports dual, multiphase operation which helps in reducing input and output ripple, improving thermal performance, and allowing for the use of smaller, lower cost inductors and capacitors.
  • Current Mode Control: It utilizes current mode control for fast transient response and excellent loop stability.

Applications:

The LTC3861IUHE#TRPBF is ideal for a wide array of applications, including:

  • High Current Distributed Power Systems
  • Telecommunications Infrastructure
  • Industrial Equipment
  • Datacom and Storage Systems
  • High Power Battery-Operated Devices

Product Quality and Reliability:

This product is available in a thermally enhanced 5mm x 5mm QFN-32 package, providing a compact solution with excellent power dissipation capabilities. Linear Technology ensures that the LTC3861IUHE#TRPBF meets rigorous quality and reliability standards, making it a trustworthy choice for critical system designs.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7025 $58.2150
13+ $7.9611 $103.4943
20+ $7.7123 $154.2460
27+ $7.4635 $201.5145
35+ $7.2147 $252.5145
47+ $6.4684 $304.0148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess