EN
  • EN
  • DE

LTC3862GN

Part No LTC3862GN
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072437-LTC3862GN
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3862GN CAD Model

Description

The LTC3862GN is a versatile and robust step-up DC/DC controller designed by Linear Technology, a company renowned for its high-performance analog integrated circuits. This controller is specifically engineered to manage and convert lower voltage inputs to higher voltage outputs, making it an essential component for a wide range of power management applications.

Key Features

  • Wide Input Voltage Range: The LTC3862GN operates efficiently with an input voltage range that makes it suitable for applications with varying power sources, ensuring reliable performance under different conditions.
  • High Output Voltage: Capable of generating output voltages up to 60V, this controller is ideal for systems that require a significant boost in voltage.
  • Phase-Lockable Fixed Frequency: Its frequency can be locked to an external clock, allowing for a reduction in system noise and improved electromagnetic compatibility (EMC).
  • Current Mode Control: The current mode control provides excellent transient response and cycle-by-cycle current limiting, which enhances the overall safety and reliability of the system.
  • Adjustable Soft-Start: The adjustable soft-start feature limits inrush current during startup, contributing to the stability and longevity of the device.
  • Low Shutdown Current: The LTC3862GN ensures minimal power consumption when in shutdown mode, preserving battery life in portable applications.
  • Dual N-Channel MOSFET Synchronous Drive: This feature reduces switching losses and improves efficiency, which is critical for battery-powered devices.

Applications

The LTC3862GN is suited for a variety of applications that require efficient power conversion. It is commonly used in:

  • Telecommunications
  • Automotive systems
  • Industrial equipment
  • Datacom and telecom power systems
  • Portable electronic devices

Product Packaging

The LTC3862GN is offered in a compact SSOP-16 (GN) package, providing a space-saving solution for densely populated circuit boards. Its small footprint does not compromise its performance and makes it an excellent choice for sleek, modern electronic designs.

Overall, the LTC3862GN from Linear Technology exemplifies a high-quality, reliable step-up DC/DC controller that can meet the demands of advanced electronic systems, ensuring efficient power management and longevity of the device it powers.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess