EN
  • EN
  • DE

KD3422A

Part No KD3422A
Manufacturer VBsemi
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067198-KD3422A
Categories OEM Parts(J-L)
Manufacturer VBsemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KD3422A CAD Model

Description

The KD3422A is a PNP silicon epitaxial planar transistor manufactured by VBsemi. This transistor is designed for use in various switching and amplifier applications, offering reliable performance in a compact package.

Applications

  • Low-noise amplifier circuits: The KD3422A can be utilized in preamplifier stages to boost weak signals while minimizing added noise.
  • Audio amplification: It finds applications in audio amplifiers for signal amplification.
  • Switching circuits: The transistor is suitable for various switching functions, controlling current flow in electronic circuits.
  • General-purpose amplification: The KD3422A can be used in a wide range of general-purpose amplifier applications.

Features

  • PNP Silicon Epitaxial Planar Transistor: Utilizes proven technology for stable and predictable performance.
  • Low Noise Figure: Excellent noise performance, minimizing unwanted signal interference.
  • High Current Gain (hFE): Provides substantial amplification for small input signals.
  • Compact Package: Space-saving design suitable for densely populated circuit boards.

Benefits

  • Improved Signal Quality: Low noise figure ensures minimal signal degradation in sensitive amplifier circuits.
  • Enhanced Circuit Performance: High current gain amplifies weak signals effectively, improving overall circuit performance.
  • Simplified Circuit Design: Its well-defined characteristics and stable performance simplifies circuit design and troubleshooting.
  • Reliable Operation: Robust construction and design ensure dependable performance in a variety of operating conditions.

Additional Details

The KD3422A typically comes in a small signal package such as SOT-23. Key specifications include Collector-Base Voltage (VCBO), Collector-Emitter Voltage (VCEO), Emitter-Base Voltage (VEBO), Collector Current (IC), and Power Dissipation (PD). These parameters should be carefully considered when designing the transistor into a circuit to ensure optimal performance and prevent damage. For precise electrical characteristics and application guidelines, refer to the manufacturer's datasheet.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,080 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess