EN
  • EN
  • DE

LTC3864EMSE#PBF

Part No LTC3864EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 60 V
Frequency - Switching 50kHz to 850kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 12-MSOP-EP
Win Source Part Number 121654-LTC3864EMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3864EMSE#PBF CAD Model

Description

LTC3864EMSE#PBF - High Voltage Step-Down DC/DC Controller

The LTC3864EMSE#PBF is a robust high voltage, step-down DC/DC controller designed by Linear Technology to deliver efficiency and performance for a wide range of power regulation applications. This controller operates over a 4V to 60V input voltage range, making it suitable for use in automotive, industrial, and telecommunication systems that experience high input voltage fluctuations or require a wide input range.

This product is a non-synchronous controller, which means it requires an external diode for the high-side switch, providing flexibility to optimize efficiency, thermal performance, and electromagnetic compatibility (EMC) according to the application's needs. The LTC3864EMSE#PBF operates with a fixed frequency and is capable of running with a switching frequency range from 50kHz to 900kHz, which can also be synchronized to an external clock within the same range.

The LTC3864EMSE#PBF features a precise 0.8V reference voltage with a tight accuracy of ±1% over the entire temperature range of -40°C to 125°C. This precision enables the delivery of a stable output voltage, which is critical for powering sensitive electronic loads. Additionally, the device includes a programmable soft-start function to control the inrush current at startup, enhancing system reliability.

Protection features of the LTC3864EMSE#PBF are comprehensive, including overvoltage, undervoltage, and overcurrent protection. These features help to safeguard the system against a variety of fault conditions. The device is also equipped with a power good signal, which provides a real-time indication of the output voltage status, allowing for system monitoring and sequencing.

The LTC3864EMSE#PBF is packaged in a compact 12-lead MSOP, which is ideal for space-constrained applications. With its robust design, wide input voltage range, and comprehensive feature set, the LTC3864EMSE#PBF is a versatile solution for designing efficient and reliable power systems.

Overall, Linear Technology's LTC3864EMSE#PBF is an excellent choice for engineers looking for a high-performance step-down DC/DC controller that can handle challenging power supply requirements with ease.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess