EN
  • EN
  • DE

LTC3865EUH-1#PBF

Part No LTC3865EUH-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Dual-OUT Step Down 770kHz Automotive 32-Pin QFN EP Tube / IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4.5 V ~ 38 V
Frequency - Switching 250kHz ~ 770kHz
Duty Cycle (Maximum) 95%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 783770-LTC3865EUH-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3865-1
Introduction Date February 04, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3865EUH-1#PBF CAD Model

Description

LTC3865EUH-1#PBF - Dual Output Step-Down DC/DC Controller

The LTC3865EUH-1#PBF is a high-performance, dual output synchronous step-down DC/DC controller from Linear Technology, designed to drive all N-channel power MOSFET stages in a space-efficient manner. This advanced controller is capable of generating two independent output voltages from an input voltage ranging from 4.5V to 38V, making it an ideal choice for a variety of applications including telecom and networking equipment, industrial systems, and automotive power supplies.

One of the key features of the LTC3865EUH-1#PBF is its phase-lockable fixed frequency, which ranges from 250kHz to 770kHz, allowing for flexibility in component selection and optimization of efficiency. Additionally, the device supports selectable continuous operation in Burst Mode, which significantly reduces no-load quiescent current and improves light-load efficiency, making it suitable for battery-powered applications.

The LTC3865EUH-1#PBF incorporates a precision 0.8V reference with an accuracy of ±1% over a -40°C to 125°C temperature range. The accurate reference voltage ensures consistent performance and reliable output regulation. The controller also features a powerful 1.1Ω on-chip gate drivers, which facilitate the use of high-power external MOSFETs to handle substantial current loads with ease.

Protection features are paramount in power management, and the LTC3865EUH-1#PBF does not disappoint. It includes overvoltage, undervoltage, and overcurrent protection, safeguarding both the power supply and the load. The device also offers optional clock synchronization and a tracking feature for smooth supply sequencing, which is critical in sensitive electronic systems.

The LTC3865EUH-1#PBF comes in a compact 32-lead QFN package, which is RoHS compliant and designed for optimal thermal performance. Its robust design and comprehensive feature set make it an excellent choice for engineers looking for a reliable and efficient solution for their dual output power supply designs.

With its combination of performance, flexibility, and protection, the LTC3865EUH-1#PBF stands out as a top-tier component for advanced power management applications.

You May Also Be Interested in

Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7689 $52.6091
45+ $2.2720 $102.2400
69+ $2.2010 $151.8690
94+ $2.1300 $200.2200
122+ $2.0590 $251.1980
163+ $1.8460 $300.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess