EN
  • EN
  • DE

LTC3865EUH

Part No LTC3865EUH
Manufacturer Linear Technology
Description Dual, 2-Phase Synchronous DC/DC Controller with Pin Selectable Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208964-LTC3865EUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3865EUH CAD Model

Description

Linear Technology's LTC3865EUH Dual Output Step-Down Controller

The LTC3865EUH from Linear Technology is a high-performance, dual output synchronous step-down DC/DC controller that is specifically designed for precision voltage regulation in a broad range of applications. Enclosed in a compact 32-lead QFN package, this versatile controller offers a solution for systems requiring reliable, high-efficiency power delivery with a minimal footprint.

Key Features

  • Wide Input Voltage Range: The LTC3865EUH operates from an input voltage range of 4.5V to 38V, making it suitable for a variety of supply sources, including those from intermediate bus voltages in telecom and industrial applications.
  • Dual Output Channels: It offers two output channels that can provide two independent voltages or can be configured to deliver a single higher current output with parallel operation, enhancing its versatility in different circuit configurations.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 250kHz to 770kHz, which allows designers to strike a balance between efficiency and component size.
  • Low Shutdown Current: The quiescent current in shutdown mode is a mere 15µA, which is ideal for battery-powered systems where power conservation is crucial.
  • Robust Protection Features: The LTC3865EUH includes overvoltage, undervoltage, and overcurrent protection, ensuring the safety and longevity of the end application.

Applications

This controller is well-suited for a range of applications, including but not limited to:

  • Telecommunications infrastructure
  • Industrial systems
  • Datacom and storage systems
  • Automotive power systems
  • High-density distributed power systems

The LTC3865EUH's precision voltage regulation, combined with its comprehensive protection features, ensures reliable performance in the most demanding environments. Its ability to drive N-channel MOSFET stages enables efficient power conversion, which is essential for modern electronic devices that demand compact size without sacrificing power capability.

With its robust design and flexible configuration options, the LTC3865EUH from Linear Technology is a standout choice for designers looking to optimize their power management solutions.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6743 $58.6972
10+ $12.0409 $120.4090
15+ $11.6643 $174.9645
21+ $11.2878 $237.0438
27+ $10.9113 $294.6051
36+ $9.7829 $352.1844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess