EN
  • EN
  • DE

LTC3865IUH#PBF

Part No LTC3865IUH#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Dual-OUT Step Down 770kHz Automotive 32-Pin QFN EP Tube / IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4.5 V ~ 38 V
Frequency - Switching 250kHz ~ 770kHz
Duty Cycle (Maximum) 95%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 783774-LTC3865IUH#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3865
Introduction Date February 04, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3865IUH#PBF CAD Model

Description

Linear Technology LTC3865IUH#PBF Dual Output Step-Down DC/DC Controller

The LTC3865IUH#PBF is a high-performance, dual output step-down DC/DC controller manufactured by Linear Technology, a company known for its precision, high-performance analog integrated circuits. This controller is specifically designed to manage and convert a wide input voltage range into two lower, regulated voltages required by complex electronic systems.

Key Features:

  • Wide Input Voltage Range: Capable of handling input voltages from 4.5V to 38V, the LTC3865IUH#PBF is versatile for various applications, ensuring stable operation even under fluctuating power conditions.
  • Dual Output Channels: It provides two output channels with a phase-lockable frequency of 50kHz to 900kHz or a fixed frequency from 75kHz to 850kHz, allowing synchronization for noise-sensitive applications.
  • Adjustable Output Voltages: The output voltages can be set from 0.6V to 14V, making it suitable for a wide range of uses, from driving low-voltage digital circuits to powering analog devices.
  • High Efficiency: With its current mode operation and powerful 1.1Ω on-chip MOSFET gate drivers, it achieves high efficiency and excellent transient response.
  • Robust Protection Features: The LTC3865IUH#PBF includes overvoltage, undervoltage, and overcurrent protection, ensuring the safety and longevity of both the controller and the end application.
  • Compact Design: Housed in a 5mm x 5mm QFN package, it is designed for space-constrained applications without compromising performance.

Applications:

  • Automotive systems
  • Industrial power supplies
  • Telecommunications equipment
  • Datacom and storage systems
  • High-density distributed power systems

The LTC3865IUH#PBF is an ideal choice for engineers looking for a reliable, high-efficiency power solution that can adapt to a variety of input voltages and provide stable, dual outputs. With its advanced features and robust design, it ensures smooth operation in the most demanding environments.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Lowest to $4.0465
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7895 $68.9475
11+ $11.3144 $124.4584
16+ $10.9610 $175.3760
22+ $10.6075 $233.3650
29+ $10.2541 $297.3689
38+ $9.1926 $349.3188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 312 pieces
In Stock: 156 pieces Factory Stock: 156 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess