EN
  • EN
  • DE

LTC3870EUF-1#PBF

Part No LTC3870EUF-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LTC3870-1 - PolyPhase Step-Down Slave Controller for Digital Power System Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Clock Sync Yes
Maximum Operating Temperature 125 °C
Max Supply Voltage 60 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Number of Output Phases 2
Number of Outputs 2
Number of Pins 24
Output Configuration Positive
Output Type PWM
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000, 8542390000
Switching Frequency 500 kHz
Synchronous Rectifier No
Win Source Part Number 1072443-LTC3870EUF-1#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3870EUF-1#PBF CAD Model

Description

Product Overview: LTC3870EUF-1#PBF

The LTC3870EUF-1#PBF is a high-performance step-down switching regulator controller from Linear Technology, now part of Analog Devices. This advanced product is designed to deliver precise voltage regulation and high efficiency in a compact form factor, making it an ideal solution for a wide range of power supply applications.

Key Features

  • Wide Input Voltage Range: The LTC3870EUF-1#PBF operates over a broad input voltage range, accommodating various power sources and ensuring versatility across different applications.
  • Phase-Extendable: This controller is capable of phase extension, allowing for the use of multiple ICs in parallel to achieve a multiphase operation, which can significantly improve performance by reducing input and output ripple and enhancing thermal management.
  • Voltage Mode Control: The product employs voltage mode control with a fast transient response, ensuring that output voltage remains stable under different load conditions.
  • Adjustable Frequency: Users can set the operating frequency from 250kHz to 770kHz or synchronize it to an external clock, providing flexibility to optimize for efficiency or component size.
  • Low Shutdown Current: It features a low shutdown current that minimizes power consumption when the device is not in active operation.
  • Robust Protection Features: The LTC3870EUF-1#PBF includes overvoltage, undervoltage, and overcurrent protection, enhancing system reliability and safety.

Applications

The LTC3870EUF-1#PBF is suitable for a variety of applications, including but not limited to:

  • Distributed Power Systems
  • Telecommunications Infrastructure
  • Industrial Equipment
  • Datacom and Storage Systems
  • High-Density Power Supplies

Product Packaging

The LTC3870EUF-1#PBF comes in a compact 24-lead QFN package, which is designed to occupy minimal space on a printed circuit board while providing excellent thermal performance. This packaging makes it an excellent choice for space-constrained applications where efficient heat dissipation is critical.

In conclusion, the LTC3870EUF-1#PBF from Linear Technology is a versatile, efficient, and reliable solution for advanced power regulation requirements. Its combination of features and protections make it an essential component for engineers looking to design high-performance power systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK/LINEAR SYNC 20WQFN
Lowest to $1.8067
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $1.7986
Texas Instruments
IC REG DL BUCK/LINEAR SYNC 9USMD
Lowest to $1.4718
Infineon Technologies
IFX POL / Buck Switching Regulator IC Positive Adjustable 1 Output 30A 29-PowerVQFN
Lowest to $12.2727
Texas Instruments
IC REG BUCK/LINEAR SYNC 20WQFN
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Intersil
IC REG QD BCK/LINEAR 16-SOIC
Lowest to $2.0247
Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $15.3862

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.3083 $73.3083
2+ $60.1504 $120.3008
3+ $58.2707 $174.8121
4+ $56.3910 $225.5640
5+ $54.5113 $272.5565
7+ $48.8722 $342.1054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess