EN
  • EN
  • DE

LTC3872EDDB-1#TRPBF

Part No LTC3872EDDB-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Up 650kHz Automotive 8-Pin DFN EP T/R / IC REG CTRLR BOOST 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage 2.75 V ~ 9.8 V
Frequency - Switching 550kHz
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x2)
Win Source Part Number 783782-LTC3872EDDB-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3872-1
Introduction Date February 10, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3872EDDB-1#TRPBF CAD Model

Description

Linear Technology LTC3872EDDB-1#TRPBF Step-Down Controller

The LTC3872EDDB-1#TRPBF is a high-performance step-down switching regulator controller from Linear Technology, designed to drive an external MOSFET for high-efficiency power conversion. This compact and efficient device is particularly suitable for portable and space-constrained applications due to its small footprint and low quiescent current. The LTC3872EDDB-1#TRPBF operates over a wide input voltage range, making it versatile for various systems that require a stable and reliable power supply.

Key Features:

  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it adaptable to a variety of power sources and applications.
  • Low Quiescent Current: With its low quiescent current, the LTC3872EDDB-1#TRPBF is ideal for battery-powered devices, helping to extend battery life and reduce power consumption when in standby mode.
  • High Switching Frequency: The controller supports high switching frequencies, which allows for the use of smaller, less costly inductors and capacitors, resulting in a more compact overall solution.
  • Adjustable Output Voltage: Users can set the output voltage to meet their specific requirements, providing flexibility across different applications.
  • Constant Frequency Operation: The constant frequency operation ensures low noise and predictable performance, which is crucial for sensitive electronic equipment.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, enhancing system reliability and longevity.

Applications:

The LTC3872EDDB-1#TRPBF is an excellent choice for a variety of applications, including but not limited to:

  • Distributed Power Systems
  • Portable Electronics
  • Networking Equipment
  • Automotive Power Supplies
  • Industrial Power Supplies

Package and Quality:

Enclosed in a small 8-lead DFN package, the LTC3872EDDB-1#TRPBF offers a compact solution that is easy to integrate into a wide range of electronic systems. The device is RoHS compliant and manufactured to meet the highest quality and performance standards that customers have come to expect from Linear Technology.

With its robust feature set and adaptability, the LTC3872EDDB-1#TRPBF step-down controller is a highly efficient solution for modern electronic applications requiring precise voltage regulation and power efficiency.

You May Also Be Interested in

Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Infineon Technologies
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9365 $58.0950
65+ $1.5889 $103.2785
100+ $1.5393 $153.9300
135+ $1.4896 $201.0960
175+ $1.4400 $252.0000
235+ $1.2910 $303.3850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess