EN
  • EN
  • DE

MCP19114T-E/MQ

Part No MCP19114T-E/MQ
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP I2C 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down I²C DC-DC Controller IC 28-QFN (5x5)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100
Package Reel - TR
Supply Voltage 4.5V ~ 42V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-VFQFN Exposed Pad
Case / Package 28-QFN (5x5)
Family Name MCP19114
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926625-MCP19114T-E/MQ
Ultra Librarian 3D Model Ultra Librarian MCP19114T-E/MQ CAD Model

Description

Microchip Technology's MCP19114T-E/MQ: A Versatile Digital-Analog Hybrid Controller

The MCP19114T-E/MQ from Microchip Technology is a highly integrated power management solution that combines the performance of an analog-based controller with the flexibility of a digital interface. Designed to address the needs of complex power supply systems, this innovative component is a perfect fit for applications that require precise regulation and advanced communication capabilities.

Key Features

  • Hybrid Control: The MCP19114T-E/MQ operates as a mixed-signal controller with a digital-to-analog converter (DAC) and an analog pulse-width modulator (PWM) for fine-tuned control over the power conversion process.
  • Wide Input Voltage Range: This component supports a broad input voltage range, making it suitable for a variety of applications, from battery-powered devices to industrial power systems.
  • Integrated MOSFET Drivers: With built-in drivers, this controller can directly drive external MOSFETs, simplifying the design and reducing the overall component count.
  • I<sup>2C Communication Interface: The I<sup>2C interface allows for seamless communication with microcontrollers or processors, enabling system monitoring, fault reporting, and on-the-fly adjustments to power parameters.
  • Programmable Frequency: Users can set the switching frequency of the MCP19114T-E/MQ to optimize efficiency and performance for specific applications.
  • High-Resolution PWM: The device features high-resolution PWM operation, ensuring smooth and precise power delivery.
  • Protection Features: It includes overvoltage, undervoltage, overcurrent, and thermal protection circuits to safeguard against a wide range of potential issues.

Applications

The MCP19114T-E/MQ is ideal for applications that demand high-performance power management, such as:

  • DC/DC Converters
  • Battery Chargers
  • LED Lighting Systems
  • Power Supplies for Embedded Systems
  • Automotive and Industrial Power Systems

With its advanced features and robust design, the MCP19114T-E/MQ from Microchip Technology stands out as a superior choice for designers seeking to enhance the efficiency and functionality of their power management systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.2314 $67.2314
3+ $55.1651 $165.4953
4+ $53.4407 $213.7628
5+ $51.7174 $258.5870
6+ $49.9930 $299.9580
8+ $44.8209 $358.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess