EN
  • EN
  • DE

MIC3775-1.8BMM

Part No MIC3775-1.8BMM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 750mA UCap Low-Voltage Low-Dropout Regulator | IC REG LINEAR 1.8V 750MA 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 0.5V at 750mA
Output Current 750mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number MIC3775-1.8
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1222487-MIC3775-1.8BMM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC3775-1.8BMM CAD Model

Description

The MIC3775-1.8BMM is a highly efficient, precision voltage regulator from Microchip Technology, designed to deliver a fixed output of 1.8 volts. This compact device is part of Microchip's esteemed family of voltage regulators, providing stable and reliable power supply solutions for a wide variety of applications. The MIC3775-1.8BMM is particularly suitable for portable devices, where power efficiency and space constraints are of paramount importance.

Key Features

  • Fixed Output Voltage: This regulator provides a stable 1.8V output, which is essential for sensitive electronic components that require consistent operation.
  • High Efficiency: Designed to maximize battery life, the MIC3775-1.8BMM ensures minimal power loss during voltage regulation, making it ideal for battery-powered applications.
  • Compact Package: The device comes in a small 8-pin MSOP (Micro Small Outline Package) that is space-efficient, allowing for integration into space-constrained designs.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, thereby enhancing its reliability and longevity.
  • Current Limiting: In-built current limiting prevents damage to the regulator and the downstream circuitry in the event of an overload or short-circuit condition.

Applications

The MIC3775-1.8BMM is versatile in its use, catering to various sectors including:

  • Mobile Phones and Personal Digital Assistants (PDAs)
  • Laptop Computers and Portable Media Players
  • Wireless LAN Devices and Bluetooth Peripherals
  • Digital Cameras and Video Recorders
  • GPS Receivers and Portable Gaming Systems

Technical Specifications

Parameter Value Output Voltage 1.8V Package / Case 8-MSOP Output Type Fixed Number of Outputs 1 Maximum Output Current Information not provided Operating Temperature Information not provided

With its combination of efficiency, reliability, and compact size, the MIC3775-1.8BMM voltage regulator is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess