EN
  • EN
  • DE

LTC3872ITS8#TRPBF

Part No LTC3872ITS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.75 V to 9.8 V
Frequency - Switching 550kHz
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package TSOT-23-8
Win Source Part Number 128626-LTC3872ITS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3872ITS8#TRPBF CAD Model

Description

Product Overview: LTC3872ITS8#TRPBF

The LTC3872ITS8#TRPBF is a high-performance, step-down switching regulator controller from Linear Technology, designed to manage power in a wide range of electronic applications. This compact, feature-rich component is particularly suitable for portable and space-constrained devices due to its small form factor, offered in an SOT-23 package. With its ability to drive an external MOSFET, the LTC3872ITS8#TRPBF provides efficient power conversion, allowing for the design of low-voltage power supply systems with excellent power density.

Key Features

  • Wide Input Voltage Range: The LTC3872ITS8#TRPBF operates over a broad input voltage range, making it versatile for various applications, including those that experience wide fluctuations in input power.
  • Constant Frequency Operation: This device maintains a constant switching frequency, which can be set with a single external resistor, aiding in predictable EMI behavior and simplifying filter design.
  • Low Shutdown Current: The shutdown feature of this regulator controller ensures minimal power consumption when the device is not in active operation, thereby preserving battery life in portable applications.
  • Adjustable Soft-Start: The soft-start capability limits inrush current during startup, providing protection to the power supply and load, as well as ensuring a smooth ramp-up to the operating voltage.
  • High Gain Bandwidth: This characteristic enables fast response to load transients, ensuring stable operation under dynamic conditions.
  • Current Mode Operation: The current mode control provides excellent line and load transient response, as well as cycle-by-cycle overcurrent protection.

Applications

The LTC3872ITS8#TRPBF is ideal for a wide array of applications due to its flexibility and high performance. It's commonly used in:

  • Portable Electronics
  • Automotive Power Systems
  • Distributed Power Systems
  • Telecommunications Equipment
  • Industrial Supplies

Conclusion

The LTC3872ITS8#TRPBF from Linear Technology stands out as a compact, efficient, and versatile step-down switching regulator controller. Its robust feature set and small package make it an excellent choice for engineers looking to optimize power management in their designs, particularly where space is at a premium and performance is paramount.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5949 $52.9745
12+ $8.6933 $104.3196
18+ $8.4216 $151.5888
25+ $8.1500 $203.7500
32+ $7.8783 $252.1056
43+ $7.0633 $303.7219
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess