EN
  • EN
  • DE

LTC3873ETS8-5#TRMPBF

Part No LTC3873ETS8-5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Flyback 240kHz Automotive 8-Pin TSOT-23 T/R / IC REG CTRLR MULT TOP TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 4.1 V ~ 60 V
Duty Cycle (Maximum) 78%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 783787-LTC3873ETS8-5#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3873-5
Introduction Date April 04, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3873ETS8-5#TRMPBF CAD Model

Description

LTC3873ETS8-5#TRMPBF - Constant Frequency, Current Mode Flyback DC/DC Controller

The LTC3873ETS8-5#TRMPBF is a highly efficient, constant frequency, current mode flyback DC/DC controller designed by Linear Technology to provide robust power management solutions. This compact and powerful component is specifically engineered for isolated and non-isolated power conversion applications, delivering precise control and stability in a range of systems.

With its wide 4V to 36V input voltage range, the LTC3873ETS8-5#TRMPBF is versatile enough to handle a variety of power sources, making it ideal for automotive, industrial, and telecommunication systems. The device's ability to operate with a minimal number of external components not only simplifies the design process but also helps to reduce overall system cost and complexity.

The LTC3873ETS8-5#TRMPBF operates at a constant 200kHz frequency, which allows for a good balance between efficiency and component size, enabling designers to optimize their power supply layout for both performance and space-saving considerations. Its current mode control provides excellent line and load regulation, as well as fast transient response, ensuring reliable performance under varying operating conditions.

One of the standout features of this controller is its low startup current of just 20μA and operating quiescent current of 240μA, which significantly improves efficiency, particularly in battery-powered applications where power conservation is critical. Additionally, the LTC3873ETS8-5#TRMPBF includes a powerful 1.5A onboard gate driver, which drives an external N-channel MOSFET, providing flexibility in choosing the appropriate power switch for your specific application needs.

Other notable features include programmable soft-start, undervoltage lockout, overcurrent protection, and thermal shutdown, all of which contribute to the safety and reliability of the end application. The LTC3873ETS8-5#TRMPBF is available in a thermally efficient ThinSOT-23 package, which is suitable for compact designs where space is at a premium.

In summary, the LTC3873ETS8-5#TRMPBF from Linear Technology is a highly capable DC/DC controller that offers a compact, efficient, and reliable solution for a wide range of power management applications.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Lowest to $1.7463
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1120 $52.9040
40+ $2.5535 $102.1400
61+ $2.4737 $150.8957
84+ $2.3939 $201.0876
109+ $2.3141 $252.2369
145+ $2.0747 $300.8315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess