EN
  • EN
  • DE

LTC3890EGN-3#PBF

Part No LTC3890EGN-3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/SEPIC 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck, SEPIC
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 60 V
Frequency - Switching 105kHz to 835kHz, 350kHz to 535kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 28-SSOP
Win Source Part Number 1063213-LTC3890EGN-3#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3890EGN-3#PBF CAD Model

Description

Overview of LTC3890EGN-3#PBF

The LTC3890EGN-3#PBF is a robust, high-performance dual monolithic step-down switching regulator controller designed by Linear Technology, now part of Analog Devices. This advanced component is engineered to drive all N-channel power MOSFET stages, which makes it an excellent choice for a wide range of power supply applications requiring efficient power conversion.

Key Features

  • Wide Input Voltage Range: The LTC3890EGN-3#PBF operates from a 4.5V to 60V input voltage range, making it suitable for use in systems with varying input supplies, including automotive, industrial, and telecommunication applications.
  • Dual Outputs: It features two independent output voltages that are adjustable from 0.8V to 24V, which can deliver output currents in the tens of amperes, depending on the external components and cooling.
  • High Efficiency: With its synchronous rectification, the LTC3890EGN-3#PBF achieves efficiency as high as 95%, reducing heat generation and improving system reliability.
  • Robust Protection Features: It includes overvoltage, overcurrent, and over-temperature protection, ensuring reliable operation under adverse conditions.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 50kHz to 900kHz or synchronized to an external clock, allowing flexibility in optimizing the size of external components and noise management.

Applications

The LTC3890EGN-3#PBF is versatile and can be used in a variety of applications, including:

  • Automotive Power Systems
  • Telecommunications Infrastructure
  • Industrial Equipment
  • High-Density Distributed Power Systems
  • Datacom and Storage Systems

Package and Reliability

The product is offered in a 28-lead SSOP package which ensures a compact footprint while providing adequate thermal performance for most applications. The LTC3890EGN-3#PBF is designed to meet the rigorous standards of Linear Technology, ensuring high reliability and performance consistency for the end-user.

Conclusion

In conclusion, the LTC3890EGN-3#PBF from Linear Technology is a powerful, feature-rich dual step-down regulator controller that provides efficient power management solutions for a broad range of applications. Its robust design and comprehensive protection features make it a reliable choice for demanding environments where performance and durability are critical.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.3878 $84.3878
2+ $69.2423 $138.4846
3+ $67.0778 $201.2334
4+ $64.9145 $259.6580
5+ $62.7500 $313.7500
7+ $56.2589 $393.8123
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess