EN
  • EN
  • DE

LTC3892EUH-2#PBF

Part No LTC3892EUH-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Dual-OUT Step Down 585kHz Automotive 32-Pin QFN EP Tube / IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4.5 V ~ 60 V
Frequency - Switching 105kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 783818-LTC3892EUH-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3892
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3892EUH-2#PBF CAD Model

Description

Introducing the LTC3892EUH-2#PBF from Linear Technology

The LTC3892EUH-2#PBF is a high-performance, dual, step-down DC/DC controller designed by Linear Technology, now part of Analog Devices, that caters to a wide range of power supply applications. This robust component is engineered to drive N-channel synchronous power MOSFET stages, which can generate two independent outputs ranging from 0.8V to 8V, with a powerful input voltage range of 4.5V to 60V, making it versatile for both intermediate bus voltages and battery-powered systems.

One of the standout features of the LTC3892EUH-2#PBF is its ability to maintain a constant frequency with phase-lockable switching frequency from 250kHz to 770kHz, which can be synchronized to an external clock for noise-sensitive applications. Moreover, the device provides an optional spread spectrum operation, which significantly reduces the electromagnetic interference (EMI) radiated by the switching power supply, thus easing the design of EMI-compliant systems.

The LTC3892EUH-2#PBF incorporates a range of protective features to ensure the longevity and reliability of the end application. These include overvoltage protection, undervoltage lockout, and a top-tier current mode control architecture that enables fast transient response and excellent loop stability. Furthermore, its adjustable current limit provides designers with the flexibility to set the maximum output current according to their specific requirements.

Efficiency is a critical factor in modern power design, and the LTC3892EUH-2#PBF excels in this area. Its low shutdown IQ of 12µA (when one channel is active) ensures minimal power loss when the system is in standby mode. Additionally, the device's powerful 1Ω on-chip gate drivers minimize switching losses, contributing to the overall efficiency of the power supply.

The LTC3892EUH-2#PBF is housed in a compact 32-lead 5mm x 5mm QFN package, which is suitable for space-constrained applications. With its advanced features and robust design, this product is ideal for a variety of demanding applications, including automotive systems, industrial power supplies, and distributed power systems.

Choose the LTC3892EUH-2#PBF for a reliable and efficient solution to your power supply design challenges.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8084 $56.4252
7+ $15.4326 $108.0282
11+ $14.9503 $164.4533
14+ $14.4680 $202.5520
18+ $13.9858 $251.7444
24+ $12.5390 $300.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess