EN
  • EN
  • DE

LTC4012CUF-1#PBF

Part No LTC4012CUF-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Switching Battery Charger Li-Ion/Li-Pol 12000mA 2V to 28V 20-Pin QFN EP Tube / IC BATT CHRGR MC HI-EFF 20-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Tube
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 4
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Battery Pack Voltage 16.4V
Voltage Supply MAX 28V
Operating Temperature Range 0°C ~ 85°C (TA)
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Win Source Part Number 783846-LTC4012CUF-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4012-1
Introduction Date May 22, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4012CUF-1#PBF CAD Model

Description

The LTC4012CUF-1#PBF from Linear Technology is a versatile and efficient battery charger integrated circuit (IC) designed to cater to a wide range of battery chemistry types. This advanced charging solution is ideal for portable, industrial, and automotive applications where reliable and efficient battery management is crucial.

Key Features:

  • Multi-Chemistry Support: The LTC4012CUF-1#PBF is capable of charging a variety of battery types, including Li-Ion, Li-Polymer, LiFePO4, Lead-Acid, and NiMH batteries. This flexibility makes it an excellent choice for diverse applications.
  • Programmable Charge Parameters: Users can program crucial parameters such as float voltage, charge current, and termination conditions to optimize charging for specific battery requirements, ensuring both safety and longevity.
  • High Efficiency: The IC features high-efficiency power conversion, which reduces heat generation and improves overall system performance.
  • PowerPath Control: This function allows the LTC4012CUF-1#PBF to power the system load while simultaneously charging the battery, ensuring seamless operation during varying power conditions.
  • Multiple Safety Features: The device includes overvoltage protection, thermal regulation, and charge qualification to protect both the charger and the battery under abnormal conditions.
  • Compact Package: The IC comes in a compact 24-lead QFN package, which is suitable for space-constrained applications.

Applications:

  • Portable Electronic Devices
  • Industrial Equipment
  • Medical Devices
  • Automotive and Electric Vehicles
  • Uninterruptible Power Supplies (UPS)

With its advanced features and comprehensive support for various battery chemistries, the LTC4012CUF-1#PBF from Linear Technology stands out as a robust and adaptable charging solution. Its ability to meet the stringent requirements of a wide array of applications makes it a top choice for designers looking to incorporate a reliable battery charging system into their products.

You May Also Be Interested in

Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949
Texas Instruments
IC BATT CHG SUPERCAP 4CELL 8WSON / Charger IC Supercapacitor 8-WSON (2x2)
Lowest to $0.4442
Texas Instruments
IC BATT CHG LI-ION 1CELL 24WQFN
Lowest to $5.8729
Rohm Semiconductor
IC BATT CHG LI-ION UCSP75M2
Lowest to $2.8546
Microchip Technology
IC BATT CONTRL LI-ION 1CEL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $19.5853
Microchip Technology
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $2.3112
Maxim Integrated
IC BATT FAST CHG CONTROLLER
Need more? Email Us
Texas Instruments
IC BATT CONTRL MULTI-CHEM 8SOIC
Need more? Email Us
Texas Instruments
IC BAT CHG MULTCHEM 2-4CL 28VQFN
Lowest to $7.4430

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6848 $51.5872
34+ $3.0234 $102.7956
52+ $2.9289 $152.3028
71+ $2.8344 $201.2424
92+ $2.7400 $252.0800
123+ $2.4565 $302.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess