EN
  • EN
  • DE

LTC4020EUHF#TRPBF

Part No LTC4020EUHF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER 55V BB 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Reel - TR
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Voltage Supply MAX 55V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 758814-LTC4020EUHF#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC4020
Introduction Date October 23, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC4020EUHF#TRPBF CAD Model

Description

Introducing the LTC4020EUHF#TRPBF from Linear Technology

The LTC4020EUHF#TRPBF is a versatile and high-performance power management solution designed by Linear Technology, a leader in analog integrated circuits and power control systems. This advanced product is a testament to Linear Technology's commitment to providing innovative and reliable solutions for complex power management requirements.

The LTC4020EUHF#TRPBF is a multi-functional battery charger controller that supports a wide range of battery chemistries, including lead-acid, Li-Ion, and LiFePO4. It is capable of efficiently managing input voltages from 4.5V to 55V and seamlessly transitions between different power sources to ensure a consistent charge to the battery. This makes it an ideal choice for portable devices, industrial applications, and backup power systems where reliable and adaptable charging is essential.

One of the standout features of this product is its high efficiency, which is achieved through a synchronous step-down switching regulator topology. This design minimizes power loss and heat generation, ensuring that the device operates at optimal levels even under demanding conditions. The LTC4020EUHF#TRPBF also includes maximum power point control, which is particularly useful when dealing with variable power sources such as solar panels, as it maximizes the energy harvested from the source.

For added versatility, the LTC4020EUHF#TRPBF comes with programmable charge algorithms, allowing users to fine-tune the charging process to the specific requirements of their battery type and application. This includes adjustable charge current and voltage, which can be set via external resistors or through the I2C-compatible interface.

The device is housed in a compact 5mm x 7mm QFN package, making it suitable for space-constrained applications. It also features numerous built-in protection features, such as overvoltage, overtemperature, and input supply under-voltage lockout, ensuring the safety and longevity of both the charger and the battery being charged.

In summary, the LTC4020EUHF#TRPBF from Linear Technology is a powerful and flexible solution for modern battery charging applications. Its advanced features and robust design make it a top choice for engineers and designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.0490
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP
Lowest to $2.2673
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $13.0963
Maxim Integrated
IC NIMH CHARGER QUAD 20TSSOP
Lowest to $3.0850
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Maxim Integrated
IC NIMH CHARGER 16SOIC
Lowest to $6.1515

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0677 $52.2708
9+ $12.2407 $110.1663
13+ $11.8271 $153.7523
19+ $11.0000 $209.0000
24+ $10.5865 $254.0760
30+ $10.1730 $305.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,510 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess