EN
  • EN
  • DE
  • IT

LTC4040IUFD#TRPBF

Part No LTC4040IUFD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description Switching Battery Back Up Li-FePO4/Li-Ion/Li-Pol 2500mA 3.2V Automotive 24-Pin QFN EP T/R / IC PWR MGMT MULTI-CHEM 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Power Management
Battery Chemistry Multi-Chemistry
Number of Cells 1
Fault Protection Over Voltage
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (5x4)
Win Source Part Number 783852-LTC4040IUFD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4040
Introduction Date May 14, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4040IUFD#TRPBF CAD Model

Description

The LTC4040IUFD#TRPBF is a high-performance emergency backup power supply solution from Linear Technology, designed to ensure the reliability and continuity of critical applications. This product seamlessly transitions between primary power and backup power sources, making it an essential component for systems that cannot afford to lose power unexpectedly.

Key Features

  • Integrated Backup Power: The LTC4040IUFD#TRPBF includes an integrated supercapacitor charger and system backup regulator, providing a compact and efficient backup power management system.
  • Wide Input Voltage Range: With an input voltage range of 3.5V to 5.5V, it is versatile enough to accommodate a variety of primary power sources.
  • Adjustable Output Voltage: The output voltage is adjustable from 2.5V to 5V, allowing flexibility in different application requirements.
  • High Current Output: It can deliver up to 2.5A of continuous output current, ensuring that even high-demand devices can be supported during a power failure.
  • Automatic Switchover: The device automatically switches to backup mode when the primary power source falls below the programmable threshold, minimizing system downtime.
  • Low Quiescent Current: The LTC4040IUFD#TRPBF is designed for efficiency with a low quiescent current, which is critical for prolonging backup power duration.

Applications

The LTC4040IUFD#TRPBF is ideal for a variety of applications that require reliable backup power. These include portable medical devices, automotive GPS/data logging systems, industrial alarms, handheld electronics, and any other system where power continuity is critical.

Package and Quality

This product is offered in a 28-lead QFN package, which provides a compact footprint for space-constrained applications. It also comes with the assurance of Linear Technology's commitment to high-quality manufacturing and reliability.

Ordering Information

The LTC4040IUFD#TRPBF is available in tape and reel packaging, denoted by the TRPBF suffix, which facilitates automated manufacturing processes. This packaging ensures safe and convenient handling for high-volume production needs.

You May Also Be Interested in

Maxim Integrated
IC BATT MON MULT-CHEM 1C SOT23-3
Need more? Email Us
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Texas Instruments
PROTOTYPE
Lowest to $13.1723
Texas Instruments
IC BATT MON MULTI 6-10C 30TSSOP
Lowest to $7.2729
Intersil
IC BATT AUTH MULTI 1-3C 8TDFN
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-5CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Lowest to $1.0510
Diodes Incorporated
IC BATTERY MANAGER MULTI / Battery IC
Lowest to $0.3661
Maxim Integrated
IC BATT / Battery IC
Lowest to $8.0501
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.4146 $72.0730
11+ $11.8274 $130.1014
17+ $11.4587 $194.7979
24+ $11.0888 $266.1312
31+ $10.7187 $332.2797
41+ $9.6102 $394.0182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 511 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess