EN
  • EN
  • DE
  • IT

LT4363CDE-1#PBF

Part No LT4363CDE-1#PBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV 12-DFN / Surge Stopper Automotive 12-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (4x3)
Voltage - Working 4 ~ 80V
Win Source Part Number 781444-LT4363CDE-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4363
Introduction Date December 20, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4363CDE-1#PBF CAD Model

Description

The LT4363CDE-1#PBF is a high-performance surge stopper designed by Linear Technology to protect sensitive electronic circuits from high voltage spikes and surges. This robust device is essential for ensuring the longevity and reliability of electronic systems that may be exposed to harsh environments and unpredictable power conditions.

Key Features

  • Surge Protection: The LT4363CDE-1#PBF offers superior protection against surges, absorbing transient energy and preventing it from damaging downstream components.
  • Wide Operating Voltage Range: This device operates over a wide voltage range, accommodating various applications and ensuring versatility in its use.
  • Adjustable Overvoltage Protection: Users can set the overvoltage protection threshold to meet specific requirements, providing tailored protection for each unique circuit.
  • Overcurrent Protection: With its built-in overcurrent protection, the LT4363CDE-1#PBF helps to prevent damage caused by excessive current conditions.
  • Low Quiescent Current: The device features a low quiescent current, minimizing power consumption when the system is in standby mode.

Applications

The LT4363CDE-1#PBF is suitable for a wide range of applications, including but not limited to:

  • Automotive electronics
  • Industrial control systems
  • Avionics and aerospace systems
  • Telecommunications equipment
  • Power supplies

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT4363CDE-1#PBF is no exception. It is designed to meet stringent industry standards, ensuring reliable performance even in the most demanding conditions. The robust construction of the device ensures that it can withstand the rigors of both commercial and industrial environments.

Product Specifications

Parameter Value Part Number LT4363CDE-1#PBF Manufacturer Linear Technology Package DFN-12 Operating Temperature -40°C to +125°C

With its comprehensive protection features and robust design, the LT4363CDE-1#PBF from Linear Technology is an ideal choice for safeguarding your electronic systems against voltage and current transients.

You May Also Be Interested in

Bourns Inc.
SURGE SUP TBU ETH 180MA 850VIMP
Lowest to $0.6468
NXP / Nexperia
USB TYPE-C CC1/2 SBU1/2 PROT IC
Lowest to $1.3025
Bourns Inc.
SURGE SUPP TBU 300MA 250V SMD
Lowest to $2.8032
Analog Devices Inc.
IC REG OVP W/LATCHOFF 12DFN
Lowest to $9.0738
Maxim Integrated
IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.2548
Texas Instruments
IC DIODE INTERFACE PROT 16SSOP
Lowest to $93.2331
Analog Devices Inc.
IC SURGE STOPPER ADJ 10-MSOP
Need more? Email Us
Bourns Inc.
SURGE SUP TBU ETH 260MA 850VIMP
Need more? Email Us
Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $9.5927

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7792 $58.6752
14+ $8.0239 $112.3346
22+ $7.7731 $171.0082
30+ $7.5225 $225.6750
39+ $7.2717 $283.5963
52+ $6.5194 $339.0088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 440 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess