EN
  • EN
  • DE

LTC4060EDHC#TRPBF

Part No LTC4060EDHC#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Linear Battery Charger NiCD/NiMH 2000mA -0.3V to 10.3V 16-Pin DFN EP T/R / IC BATT CHARGER NIMH/NICD 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 4
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 2.1A
Battery Pack Voltage 1.5V
Voltage Supply MAX 10V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x3)
Win Source Part Number 783863-LTC4060EDHC#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4060
Introduction Date September 09, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4060EDHC#TRPBF CAD Model

Description

LTC4060EDHC#TRPBF - Battery Charger IC

The LTC4060EDHC#TRPBF is a highly efficient and versatile battery charger integrated circuit (IC) designed by Linear Technology, which is now part of Analog Devices. This advanced IC is tailored for charging NiMH or NiCd batteries and is suitable for a wide range of applications including portable devices, power tools, backup power systems, and other battery-operated equipment.

Equipped with an intelligent charging algorithm, the LTC4060EDHC#TRPBF ensures that batteries are charged quickly, safely, and to their maximum capacity. It automatically transitions between different charging phases such as fast charge, conditioning, and maintenance charging. This prevents overcharging and helps to extend the life of the batteries.

The device offers a programmable charge current up to 4A, which can be set via a single external resistor. This feature allows designers to customize the charging profile according to the specific requirements of their application and the battery characteristics. Additionally, the LTC4060EDHC#TRPBF provides an automatic recharge feature, initiating a new charging cycle when the battery voltage falls below a preset threshold, ensuring that the battery remains fully charged over time.

For enhanced safety, the LTC4060EDHC#TRPBF incorporates multiple protection features. These include temperature monitoring to prevent overheating, a timer to terminate charging if a faulty battery condition is detected, and reverse battery protection to safeguard the IC and the charging system in the event of incorrect battery installation.

The IC is available in a compact, 16-lead DFN (5mm x 3mm) package, making it suitable for space-constrained applications. Its small form factor, combined with its advanced features, makes the LTC4060EDHC#TRPBF an ideal solution for designers looking to implement an efficient and reliable battery charging system in their products.

With its combination of high efficiency, programmability, and comprehensive protection features, the LTC4060EDHC#TRPBF from Linear Technology stands out as a top-tier choice for battery charging solutions across a diverse array of electronic devices.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5264 $61.5792
6+ $16.8422 $101.0532
10+ $16.3158 $163.1580
13+ $15.7895 $205.2635
17+ $15.2632 $259.4744
22+ $13.6843 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 830 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess