EN
  • EN
  • DE

LTC4068EDD-4.2

Part No LTC4068EDD-4.2
Manufacturer Linear Technology
Description Standalone Linear Li-Ion Battery Charger with Programmable Termination
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209002-LTC4068EDD-4.2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4068EDD-4.2 CAD Model

Description

LTC4068EDD-4.2 Standalone Linear Li-Ion Battery Charger

The LTC4068EDD-4.2 from Linear Technology is a highly efficient and compact standalone linear charger specifically designed for single-cell lithium-ion batteries. Its small footprint and simple external circuitry make it an ideal choice for portable applications where space is at a premium and simplicity is key.

This advanced charging solution comes in a low-profile (0.75mm) 3mm x 3mm DFN package, offering an optimal blend of thermal performance and device miniaturization. The LTC4068EDD-4.2 boasts an array of features that ensure the safe and reliable charging of lithium-ion batteries.

One of the key features of this charger is its preset 4.2V charge voltage with an accuracy of ±1%. This precise control helps maintain the longevity and stability of the battery. Additionally, the device offers programmable charge current up to 1A, which can be set by a single resistor, providing flexibility to work with various battery capacities and charging speeds.

The LTC4068EDD-4.2 also includes an automatic recharge feature, which initiates a new charging cycle if the battery voltage falls below a certain threshold, ensuring that the battery remains fully charged over time. Furthermore, the charger has a charge current monitor that allows for real-time observation of the charging process, which can be particularly useful for diagnostic and status reporting purposes.

Protection features are paramount in battery charging, and the LTC4068EDD-4.2 does not disappoint. It includes thermal regulation to maximize the charge rate without the risk of overheating, and it also has an overvoltage protection circuit that prevents the battery from being overcharged if an incorrect input voltage is applied.

For added convenience, the device does not require a separate power supply, as it can be powered directly from a USB port or an external power supply. This makes it incredibly versatile and easy to integrate into a wide range of applications, from handheld devices to personal electronics.

Overall, the LTC4068EDD-4.2 offers a robust and user-friendly solution for designers looking to implement a reliable and high-performance charging system into their lithium-ion battery-powered products.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5216 $59.8672
40+ $2.8898 $115.5920
62+ $2.7997 $173.5814
86+ $2.7096 $233.0256
111+ $2.6195 $290.7645
148+ $2.3481 $347.5188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess