EN
  • EN
  • DE

LTC4085EDE-3#TRPBF

Part No LTC4085EDE-3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC USB POWER MANAGER 14-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 1.5A
Battery Pack Voltage 3.95V
Maximum Supply Voltage 5.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-DFN (4x3)
Win Source Part Number 1063325-LTC4085EDE-3#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4085EDE-3#TRPBF CAD Model

Description

Linear Technology LTC4085EDE-3#TRPBF

The LTC4085EDE-3#TRPBF is a high-performance, compact power management integrated circuit (IC) developed by Linear Technology, now part of Analog Devices. This versatile IC is specifically designed to manage power for USB-powered devices, making it an ideal choice for portable applications where efficient charging and power regulation are critical.

Key Features

  • USB PowerPath Controller: The LTC4085EDE-3#TRPBF includes a full-featured USB PowerPath controller that efficiently manages power between the USB input, battery charging, and system load.
  • High Efficiency: With a high-efficiency synchronous rectifier, this IC maximizes power transfer from the USB source to the load, ensuring minimal energy loss during the power management process.
  • Integrated Battery Charger: The device features a complete constant-current/constant-voltage linear charger for single-cell lithium-ion batteries, providing a safe and efficient charging solution.
  • Power Select Logic: It offers automatic load prioritization, allowing the system to preferentially provide power to the load over charging the battery when the input power is limited.
  • Thermal Regulation: To protect against overheating, the LTC4085EDE-3#TRPBF includes thermal regulation that reduces charge current if the die temperature exceeds a preset threshold.
  • Compact Package: Housed in a compact, low-profile (0.75mm) 14-lead DFN package, the LTC4085EDE-3#TRPBF saves valuable board space in space-constrained applications.

Applications

The LTC4085EDE-3#TRPBF is versatile enough to be used in a wide range of applications. It is particularly well-suited for portable devices such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld GPS Units
  • USB-Powered Gadgets
  • Personal Medical Devices

With its comprehensive set of features, the LTC4085EDE-3#TRPBF provides designers with a robust power management solution that simplifies the design of USB-powered devices, ensuring efficient operation, safe battery charging, and optimal use of available power.

Overall, the LTC4085EDE-3#TRPBF is a testament to Linear Technology's commitment to providing innovative, high-quality power management solutions for the ever-evolving electronics industry.

You May Also Be Interested in

Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3661 $60.5898
42+ $2.7618 $115.9956
65+ $2.6756 $173.9140
90+ $2.5892 $233.0280
116+ $2.5029 $290.3364
155+ $2.2439 $347.8045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 403 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess