EN
  • EN
  • DE

LTC4090EDJC-5#PBF

Part No LTC4090EDJC-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description USB Power Manager 4.35V to 5.5V Automotive 22-Pin DFN EP Tube / IC USB POWER MANAGER 22-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Power Management
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Temperature
Interface USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 22-WFDFN Exposed Pad
Manufacturer Package 22-DFN (6x3)
Win Source Part Number 783899-LTC4090EDJC-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4090
Introduction Date May 14, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4090EDJC-5#PBF CAD Model

Description

Linear Technology LTC4090EDJC-5#PBF Product Overview

The LTC4090EDJC-5#PBF is an advanced, highly integrated battery charger and power management IC designed by Linear Technology (now part of Analog Devices) for modern portable electronics. This robust component is engineered to efficiently manage the charging of single-cell lithium-ion/polymer batteries while providing a seamless power supply for the system it supports.

Key Features

  • Autonomous Battery Charging: The LTC4090EDJC-5#PBF features an autonomous charging cycle that requires minimal user intervention, simplifying the design of battery-powered devices.
  • Wide Input Voltage Range: It can handle a broad range of input voltages from 4.25V to 5.5V, making it versatile for various USB and adapter power sources.
  • Integrated PowerPath™ Controller: This feature ensures that the system remains powered even when the battery is low or absent, by providing power directly from the input source as needed.
  • Instant-On Operation: The device is capable of powering up the system even with a dead or no battery, ensuring the device is always ready for use.
  • Programmable Charge Current: The charging current can be programmed up to 1.5A, allowing for fast charging of the battery.
  • Thermal Regulation: To protect the battery and circuitry, the LTC4090EDJC-5#PBF includes thermal regulation that reduces charge current in case of excessive heat.

Applications

The LTC4090EDJC-5#PBF is ideal for a wide range of portable applications, including:

  • Smartphones and Tablets
  • Portable Medical Devices
  • Handheld Instruments
  • Wireless Speakers
  • Personal Media Players

Quality and Reliability

Linear Technology's LTC4090EDJC-5#PBF is built to meet the high standards of quality and reliability that the industry expects. The device comes in a 22-lead DFN package, offering a compact solution for space-constrained applications. With its advanced features and robust design, the LTC4090EDJC-5#PBF is an excellent choice for designers looking to enhance the performance and user experience of their portable devices.

Overall, the LTC4090EDJC-5#PBF stands as a testament to Linear Technology's commitment to innovation and excellence in power management solutions.

You May Also Be Interested in

Texas Instruments
Lowest to $20.9001
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2858 $66.8574
6+ $18.2858 $109.7148
9+ $17.7143 $159.4287
12+ $17.1429 $205.7148
16+ $16.5715 $265.1440
21+ $14.8572 $312.0012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 430 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess