EN
  • EN
  • DE

LTC4151CDD-1#PBF

Part No LTC4151CDD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description SP Amp Current Sense Amp Single 80V Automotive 10-Pin DFN EP Tube / IC CURRENT MONITOR(12BIT) 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Power Supply Monitor
Voltage - Input 7 V ~ 80 V
Operating Supply Voltage 7 V ~ 80 V
Operating Supply Current 1.2mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783906-LTC4151CDD-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4151-1
Introduction Date January 24, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4151CDD-1#PBF CAD Model

Description

LTC4151CDD-1#PBF - High Voltage I2C Current and Voltage Monitor

The LTC4151CDD-1#PBF is a sophisticated monitoring device from Linear Technology designed to keep a vigilant eye on both current and voltage levels in high voltage systems. This high-performance monitor is capable of measuring current from the milliampere to ampere range and voltage up to 80V, making it an ideal choice for a wide array of applications, including but not limited to power management, battery monitoring, and energy system supervision.

Key Features:

  • High Voltage Capability: The LTC4151CDD-1#PBF can accurately monitor system voltages up to 80V, which is essential for high voltage power supplies and industrial systems.
  • Precision Current Sensing: This device offers precise current sensing capabilities, utilizing an external sense resistor to measure the flowing current with high accuracy.
  • I2C Interface: The integrated I2C interface allows for seamless communication with microcontrollers or other digital systems, enabling remote monitoring and control.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +85°C, this monitor is reliable in various environmental conditions.
  • Compact Package: Enclosed in a small 10-lead DFN package, the LTC4151CDD-1#PBF is designed to fit into space-constrained applications without sacrificing performance.

Applications:

  • Telecommunication Systems
  • Networking Equipment
  • Industrial Systems
  • Power Management Systems
  • Battery Monitoring

With its robust design and comprehensive feature set, the LTC4151CDD-1#PBF from Linear Technology is a reliable solution for designers looking to integrate high voltage current and voltage monitoring into their systems. Its precision, coupled with the convenience of digital I2C communication, ensures that this device is not just a component but a cornerstone in advanced monitoring and control systems.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Need more? Email Us
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3526 $65.4104
8+ $13.4176 $107.3408
12+ $12.9983 $155.9796
16+ $12.5790 $201.2640
21+ $12.1597 $255.3537
28+ $10.9018 $305.2504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess