EN
  • EN
  • DE

LTC4155EUFD#TRPBF

Part No LTC4155EUFD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC I2C POWER MANAGER DUAL 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Fault Protection Over Voltage
Charge Current - Max 3.7A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 5.5V
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 28-QFN (4x5)
Win Source Part Number 1063363-LTC4155EUFD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4155EUFD#TRPBF CAD Model

Description

The LTC4155EUFD#TRPBF is a sophisticated dual-input power manager and 3.5A capable Li-Ion battery charger designed by Linear Technology to cater to the modern demands of portable electronics. This integrated circuit provides a seamless transition between multiple power sources while maintaining a constant charge to the battery, ensuring that your device remains powered and operational at all times.

Key Features:

  • Dual-Input Power Path: The LTC4155 allows for two separate power sources, typically one from USB and another from a wall adapter, optimizing the power usage and charging based on the availability and priority of the sources.
  • High Charge Current: With support for up to 3.5A of charge current, the LTC4155 is capable of quickly charging large capacity batteries, making it ideal for high-power devices.
  • Instant-On Operation: Even with a deeply discharged battery, the LTC4155 ensures that your device can turn on immediately when a power source is connected, thanks to its PowerPath control.
  • Efficient Power Management: The device integrates a switching regulator to efficiently convert input power for charging, reducing heat and extending battery life.
  • Thermal Regulation: To protect the battery and circuitry, the LTC4155 includes a thermal regulation feature that reduces charge current if the temperature of the device exceeds a preset threshold.
  • Programmable Charge Parameters: Charge voltage, current, and termination are programmable via an I2C interface, allowing for customization to suit various battery chemistries and sizes.
  • Robust Safety Features: The LTC4155 provides numerous safety features, including overvoltage protection, overcurrent protection, and battery temperature monitoring to ensure safe and reliable operation.

Designed to be used in a wide range of applications, the LTC4155EUFD#TRPBF is perfect for portable medical devices, industrial handhelds, and any other battery-powered electronic devices that require efficient and flexible charging solutions. Its compact, low-profile (3mm x 3mm) QFN package allows for easy integration into space-constrained designs, making it a versatile choice for modern portable electronics.

You May Also Be Interested in

Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess