EN
  • EN
  • DE
  • IT

LTC4160EPDC#PBF

Part No LTC4160EPDC#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description Switching Battery Charger Li-Ion/Li-Pol 1200mA 4.2V 20-Pin UTQFN EP / IC SWITCH POWER MANAGER 20-UTQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Tube
Part Status Obsolete(EOL)
Function Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Fault Protection Over Voltage
Interface USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-UFQFN Exposed Pad
Manufacturer Package 20-UTQFN-EP (3x4)
Win Source Part Number 783914-LTC4160EPDC#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4160
Introduction Date April 20, 2009
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LTC4160EPDC#PBF CAD Model

Description

LTC4160EPDC#PBF - High Efficiency PowerPath Manager and Li-Ion/Polymer Battery Charger

The LTC4160EPDC#PBF is a sophisticated power management IC designed by Linear Technology, now part of Analog Devices, to cater to the demanding needs of portable electronic devices. This versatile component combines a high-efficiency PowerPath manager with a full-featured Li-Ion/Polymer battery charger, ensuring that your device operates seamlessly while managing power from multiple sources and maintaining the battery in optimal condition.

Key Features:

  • PowerPath Control: The LTC4160EPDC#PBF intelligently manages the power flow between the input source, battery, and load. It ensures that the load is powered from the input source when available, while simultaneously charging the battery. When the input source is removed, the IC seamlessly transitions to battery power without interruption to the load.
  • Efficient Battery Charging: Designed to charge single-cell Li-Ion/Polymer batteries, the product features programmable charge current up to 2A, which can be set via an external resistor. The IC uses a constant-current/constant-voltage algorithm with temperature monitoring for safe and efficient charging.
  • Instant-On Operation: The LTC4160EPDC#PBF supports instant-on operation even with a depleted battery, ensuring that the system remains functional and can boot up from a very low battery voltage.
  • Thermal Regulation: To protect the battery and the system, the IC incorporates thermal regulation that reduces the charge current in the event of an over-temperature condition.
  • Low Profile: The LTC4160EPDC#PBF comes in a low-profile (0.75mm) 22-lead DFN package, making it suitable for space-constrained applications.

Applications:

The LTC4160EPDC#PBF is ideal for a wide range of portable devices where efficient power management and battery charging are critical. It is commonly used in handheld instruments, medical devices, USB-powered gadgets, and other battery-powered consumer electronics that require a reliable power source.

Reliability and Quality:

Linear Technology's commitment to high-quality and reliability is evident in the LTC4160EPDC#PBF. The product is designed to meet the rigorous standards required by portable device manufacturers, ensuring long-term performance and durability in various operating conditions.

In summary, the LTC4160EPDC#PBF from Linear Technology is an essential component for designers looking to create sophisticated power management systems in their portable devices, offering a blend of efficiency, versatility, and reliability.

You May Also Be Interested in

Intersil
IC BATT AUTH MULTI 1-3C 8TDFN
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Need more? Email Us
Maxim Integrated
IC BATT / Battery IC
Lowest to $8.0501
Texas Instruments
PROTOTYPE
Lowest to $13.1723
Texas Instruments
IC BATT MON MULTI 6-10C 30TSSOP
Lowest to $7.2729
Maxim Integrated
IC BATT CMDA PHONE PWR MGMT / Battery IC
Lowest to $0.9146
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP / Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Lowest to $14.5574
Maxim Integrated
IC BATT MONITOR LI-ION 16TSSOP
Need more? Email Us
Diodes Incorporated
IC BATTERY MANAGER MULTI / Battery IC
Lowest to $0.3661

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess