EN
  • EN
  • DE

LTC4210-1CS6#TRM

Part No LTC4210-1CS6#TRM
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOT23-6
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 739551-LTC4210-1CS6#TRM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4210-1CS6#TRM CAD Model

Description

LTC4210-1CS6#TRM - Hot Swap Controller from Linear Technology

The LTC4210-1CS6#TRM is a sophisticated hot swap controller designed by Linear Technology, now part of Analog Devices, to enable safe board insertion and removal from a live backplane. This component is housed in a compact 6-pin SOT-23 package, making it an ideal choice for space-constrained applications where board real estate is at a premium. The device is engineered to control the inrush current during system start-up, thereby preventing glitches on the supply rail and protecting the electronic circuitry from damage.

One of the key features of the LTC4210-1CS6#TRM is its fast electronic circuit breaker. This feature allows the device to respond quickly to overcurrent conditions, providing robust protection for downstream components. The fast response time ensures that any fault condition is addressed promptly, minimizing the risk of component or system failure. Additionally, the device offers an adjustable overcurrent threshold, which allows designers to tailor the protection to the specific needs of their application.

The LTC4210-1CS6#TRM also boasts an onboard charge pump, which is used to drive an external N-channel MOSFET. This charge pump enables the MOSFET to turn on fully, ensuring low on-resistance and efficient power delivery to the load. Moreover, the device features an under-voltage lockout (UVLO) function, which ensures that the hot swap controller remains off until the supply voltage reaches a safe operating level. This UVLO protection is critical for preventing malfunctions due to insufficient power supply conditions.

For ease of monitoring and control, the LTC4210-1CS6#TRM includes a status output that can be used to flag fault conditions or to interface with other system components for diagnostic purposes. The device is suitable for a wide range of applications, including servers, network switches, and storage systems, where reliable power management and circuit protection are essential.

In summary, the LTC4210-1CS6#TRM from Linear Technology is a feature-rich hot swap controller that offers robust protection for electronic systems. Its compact size, fast protection response, and versatile features make it an excellent choice for designers looking to enhance system reliability and maintainability.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess