EN
  • EN
  • DE

LTC4210-1IS6

Part No LTC4210-1IS6
Manufacturer Linear Technology
Description Hot Swap Controller in 6-Lead SOT-23 Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209018-LTC4210-1IS6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4210-1IS6 CAD Model

Description

The LTC4210-1IS6 is a compact, feature-rich hot swap controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. This sophisticated component is housed in a space-saving SOT-23 package, making it an ideal choice for dense systems where board space is at a premium.

Key Features

  • Versatile Voltage Range: The LTC4210-1IS6 is designed to operate over a wide voltage range, accommodating systems from 2.7V to 8.7V, making it suitable for a variety of applications.
  • Adjustable Current Limit: It offers an adjustable overcurrent limit, which can be set via an external resistor. This flexibility ensures that the device can be tailored to meet the specific needs of the application.
  • Fast Response Time: With a fast response time to fault conditions, the LTC4210-1IS6 protects both the backplane and the inserted card from damage due to overcurrent or short-circuit events.
  • Automatic Retry or Latch Off: The device includes an option for automatic retry after a fault or a latch-off functionality, providing designers with the choice of how the system responds to overcurrent conditions.
  • Under Voltage Lockout: An under voltage lockout (UVLO) feature ensures that the hot swap controller operates only when the supply voltage is within an acceptable range, preventing malfunction due to undervoltage conditions.
  • Thermal Protection: Thermal shutdown is built-in to protect the device and the system from excessive heat that could arise during fault conditions.

Applications

The LTC4210-1IS6 is ideal for a range of applications that require hot swapping capabilities, including:

  • RAID Systems
  • Network Servers
  • Telecommunication Equipment
  • Industrial Systems

Conclusion

With its robust feature set and small form factor, the LTC4210-1IS6 from Linear Technology is a powerful solution for managing hot swap events in electronic systems. Its ability to protect sensitive components and maintain system integrity during insertion and removal makes it a critical component for high-availability systems.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4238 $54.2380
20+ $5.0806 $101.6120
31+ $4.9089 $152.1759
44+ $4.5657 $200.8908
57+ $4.3940 $250.4580
72+ $4.2224 $304.0128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,058 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess