EN
  • EN
  • DE

LTC4210-2IS6

Part No LTC4210-2IS6
Manufacturer Linear Technology
Description Hot Swap Controller in 6-Lead SOT-23 Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209020-LTC4210-2IS6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4210-2IS6 CAD Model

Description

Linear Technology's LTC4210-2IS6 Hot Swap Controller

The LTC4210-2IS6 is a compact, feature-rich hot swap controller designed by Linear Technology to ensure safe board insertion and removal from live backplanes. The device is housed in a space-saving 6-pin SOT-23 package, making it an ideal choice for dense systems where board space is at a premium.

This hot swap controller offers electronic circuit breakers, which provide precise control over the power supply during insertion and removal of boards. The LTC4210-2IS6 operates over a wide voltage range from 2.7V to 8.5V, accommodating a variety of applications and ensuring compatibility with different system voltages.

Key features of the LTC4210-2IS6 include an adjustable overcurrent threshold and a timed circuit breaker function. The overcurrent threshold can be set by an external resistor, allowing designers to tailor the protection to the specific needs of their system. The timed circuit breaker function ensures that temporary faults do not result in a complete shutdown, thereby increasing system reliability.

Furthermore, the LTC4210-2IS6 incorporates an automatic retry feature, which attempts to re-establish the connection after a fault condition has been cleared. This intelligent feature minimizes system downtime and reduces the need for manual intervention. In addition, the device's under-voltage lockout (UVLO) ensures that the hot swap action does not occur under conditions where the supply voltage is insufficient to maintain proper operation, thereby preventing damage to both the card and the backplane.

The LTC4210-2IS6 also possesses a fast response time to fault conditions, which is critical for protecting sensitive electronic components from damage due to overcurrent events. Its gate-controlled output allows for smooth turn-on and turn-off transitions, reducing inrush current and limiting stress on the system's power supply.

Designed for robustness and ease of use, the LTC4210-2IS6 is an excellent choice for engineers looking to implement hot swap capabilities in their systems while maintaining a high level of protection and reliability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0867 $54.7803
21+ $4.9943 $104.8803
32+ $4.8382 $154.8224
43+ $4.6821 $201.3303
56+ $4.5261 $253.4616
74+ $4.0578 $300.2772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,508 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess