EN
  • EN
  • DE

LTC4211IMS8

Part No LTC4211IMS8
Manufacturer Linear Technology
Description Hot Swap Controller with Multifunction Current Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209027-LTC4211IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4211IMS8 CAD Model

Description

Linear Technology's LTC4211IMS8: Hot Swap Controller

The LTC4211IMS8 from Linear Technology is a sophisticated hot swap controller that enables safe board insertion and removal from a live backplane. Designed in a compact MSOP-8 package, this controller offers an integrated solution to manage inrush current and ensure electronic circuit protection during hot plugging events.

Key Features

  • Automatic Retry or Latch Off: The LTC4211IMS8 provides users with the option to choose between automatic retry or latch-off after a fault condition, enhancing system reliability and recovery.
  • Adjustable Current Limit: This feature allows designers to set the maximum inrush current to match specific system requirements, thereby protecting both the connector and the device under power.
  • Overcurrent Protection: The LTC4211IMS8 is equipped with a fast overcurrent comparator that is designed to respond quickly to short-circuit conditions, minimizing the risk of damage to the circuit components.
  • Wide Operating Voltage Range: With an operating range of 2.5V to 16.5V, this controller is versatile and can be used in a variety of applications, from low voltage to intermediate bus voltages.
  • Gate Voltage Clamping: The integrated gate voltage clamp protects the external N-channel MOSFET from over-voltage, ensuring long-term reliability.
  • Multi-Function Timer: An onboard multi-function timer provides control over the fault timer, GATE voltage ramp rate, and overcurrent auto-retry period, offering a high degree of customization for different system requirements.

Applications

The LTC4211IMS8 is ideal for a range of applications that require hot swap capabilities, including:

  • RAID Systems
  • Network Servers and Blades
  • Telecommunications Equipment
  • Industrial Systems

Linear Technology's LTC4211IMS8 hot swap controller is a high-performance solution that ensures seamless and secure insertion of electronic cards into live systems. Its robust feature set and compact form factor make it an essential component in protecting critical applications from the dangers of inrush current and power faults.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5889 $51.5334
15+ $7.0474 $105.7110
22+ $6.8271 $150.1962
31+ $6.6069 $204.8139
40+ $6.3867 $255.4680
53+ $5.7260 $303.4780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,697 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess